TelephoneStuff.com Suttle Category 6 Patch panel STAR19110C6-24

Description
Category 6 Patch panels are 19-inch rack mountable and are equipped with IDC terminated PCB assemblies. Features: - Rugged Steel Construction, with rolled edges eliminates flex during termination - Write-on label and number designations provide easy identification - Rear cable management bar provides cable strain relief - Multiple cable tie locations facilitate cable dressing, moves, adds, and changes - Termination labels provide port numbering and T568A/B color-coding for quick installation - Exceeds TIA/EIA-568-B.2-1 specifications for performance - Supports bandwidth beyond 250MHz - Angled and paired IDC pins aid in maintaining maximum Category 6 performance, providing a gas tight connection and improved cable retention - 12-port patch panels include a bracket for wall mounting
Description
Category 6 Patch panels are 19-inch rack mountable and are equipped with IDC terminated PCB assemblies. Features: - Rugged Steel Construction, with rolled edges eliminates flex during termination - Write-on label and number designations provide easy identification - Rear cable management bar provides cable strain relief - Multiple cable tie locations facilitate cable dressing, moves, adds, and changes - Termination labels provide port numbering and T568A/B color-coding for quick installation - Exceeds TIA/EIA-568-B.2-1 specifications for performance - Supports bandwidth beyond 250MHz - Angled and paired IDC pins aid in maintaining maximum Category 6 performance, providing a gas tight connection and improved cable retention - 12-port patch panels include a bracket for wall mounting

Suppliers

Company
Product
Description
Supplier Links
Suttle Category 6 Patch panel - STAR19110C6-24 - TelephoneStuff.com
Huntington Beach, CA, USA
Suttle Category 6 Patch panel
STAR19110C6-24
Suttle Category 6 Patch panel STAR19110C6-24
Category 6 Patch panels are 19-inch rack mountable and are equipped with IDC terminated PCB assemblies. Features: - Rugged Steel Construction, with rolled edges eliminates flex during termination - Write-on label and number designations provide easy identification - Rear cable management bar provides cable strain relief - Multiple cable tie locations facilitate cable dressing, moves, adds, and changes - Termination labels provide port numbering and T568A/B color-coding for quick installation - Exceeds TIA/EIA-568-B.2-1 specifications for performance - Supports bandwidth beyond 250MHz - Angled and paired IDC pins aid in maintaining maximum Category 6 performance, providing a gas tight connection and improved cable retention - 12-port patch panels include a bracket for wall mounting

Category 6 Patch panels are 19-inch rack mountable and are equipped with IDC terminated PCB assemblies.
Features:
- Rugged Steel Construction, with rolled edges eliminates flex during termination
- Write-on label and number designations provide easy identification
- Rear cable management bar provides cable strain relief
- Multiple cable tie locations facilitate cable dressing, moves, adds, and changes
- Termination labels provide port numbering and T568A/B color-coding for quick installation
- Exceeds TIA/EIA-568-B.2-1 specifications for performance
- Supports bandwidth beyond 250MHz
- Angled and paired IDC pins aid in maintaining maximum Category 6 performance, providing a gas tight connection and improved cable retention
- 12-port patch panels include a bracket for wall mounting

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number STAR19110C6-24
Product Name Suttle Category 6 Patch panel
Cable Specifications Category 6
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
4RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details