TelephoneStuff.com Ceeco Vandal Resistant Stainless Steel Rugged Telephone SSW-323-F

Description
The CEECO Model SSW-323-F Telephone, equipped with CAC6.00 Firmware, is a microprocessor-based coinless telephone designed to withstand abuse and fraudulent call attempts. The phone may be programmed with the following features: - Implement call restrictions or allow all calls - Allow or not allow incoming calls - Select the width of the dial tone detection window - Speed-dial pre-programmed numbers automatically dial one or two numbers, when the handset is lifted, i.e., PBX or other access numbers - Mute the microphone to guard against fraud - Select tone (DTMF) or pulse dialing - 32" Lexan Armored Cord Handset with steel lanyard, and backplate - Automatically time and disconnect a phone call - 301-037 Security Tool Included - Available Software Options: - Speed Dial - Speed dial software allows for programming of speed dial numbers only - Call Restrictions - Call restriction software includes timed call duration, speed dialing and dialing restrictions such as blocking long distance and 800 numbers Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
The CEECO Model SSW-323-F Telephone, equipped with CAC6.00 Firmware, is a microprocessor-based coinless telephone designed to withstand abuse and fraudulent call attempts. The phone may be programmed with the following features: - Implement call restrictions or allow all calls - Allow or not allow incoming calls - Select the width of the dial tone detection window - Speed-dial pre-programmed numbers automatically dial one or two numbers, when the handset is lifted, i.e., PBX or other access numbers - Mute the microphone to guard against fraud - Select tone (DTMF) or pulse dialing - 32" Lexan Armored Cord Handset with steel lanyard, and backplate - Automatically time and disconnect a phone call - 301-037 Security Tool Included - Available Software Options: - Speed Dial - Speed dial software allows for programming of speed dial numbers only - Call Restrictions - Call restriction software includes timed call duration, speed dialing and dialing restrictions such as blocking long distance and 800 numbers Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Ceeco Vandal Resistant Stainless Steel Rugged Telephone - SSW-323-F - TelephoneStuff.com
Huntington Beach, CA, USA
Ceeco Vandal Resistant Stainless Steel Rugged Telephone
SSW-323-F
Ceeco Vandal Resistant Stainless Steel Rugged Telephone SSW-323-F
The CEECO Model SSW-323-F Telephone, equipped with CAC6.00 Firmware, is a microprocessor-based coinless telephone designed to withstand abuse and fraudulent call attempts. The phone may be programmed with the following features: - Implement call restrictions or allow all calls - Allow or not allow incoming calls - Select the width of the dial tone detection window - Speed-dial pre-programmed numbers automatically dial one or two numbers, when the handset is lifted, i.e., PBX or other access numbers - Mute the microphone to guard against fraud - Select tone (DTMF) or pulse dialing - 32" Lexan Armored Cord Handset with steel lanyard, and backplate - Automatically time and disconnect a phone call - 301-037 Security Tool Included - Available Software Options: - Speed Dial - Speed dial software allows for programming of speed dial numbers only - Call Restrictions - Call restriction software includes timed call duration, speed dialing and dialing restrictions such as blocking long distance and 800 numbers Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

The CEECO Model SSW-323-F Telephone, equipped with CAC6.00 Firmware, is a microprocessor-based coinless telephone designed to withstand abuse and fraudulent call attempts. The phone may be programmed with the following features:
- Implement call restrictions or allow all calls
- Allow or not allow incoming calls
- Select the width of the dial tone detection window
- Speed-dial pre-programmed numbers automatically dial one or two numbers, when the handset is lifted, i.e., PBX or other access numbers
- Mute the microphone to guard against fraud
- Select tone (DTMF) or pulse dialing
- 32" Lexan Armored Cord Handset with steel lanyard, and backplate
- Automatically time and disconnect a phone call
- 301-037 Security Tool Included
- Available Software Options:
- Speed Dial - Speed dial software allows for programming of speed dial numbers only
- Call Restrictions - Call restriction software includes timed call duration, speed dialing and dialing restrictions such as blocking long distance and 800 numbers
Returns:
- Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SSW-323-F
Product Name Ceeco Vandal Resistant Stainless Steel Rugged Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
5” Rugged Handheld Mobile Device - TRH-A5380-05 - Teguar Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details