TelephoneStuff.com Ceeco Stainless Steel Visitation Telephone SSP-350-X-40ACHR

Description
Stainless Steel Visitation Telephone is a Vandal Resistant Communications System for Prison Visitation Areas. Each unit consists of a small stainless steel panel mounted on a double gang box with a chrome handset cradle, 29" armored cord handset and network (talk battery or power supply is not included). Visitation Telephone Features: - One Visitation Telephone unit is required for each side of the glass - Stainless steel construction - Flush mount design - Chrome cradle - Armored cord handset - Hearing aid compatible - Tamper proof security screws - Requires 350-250 Power Supply Interface (Sold separately / Supports 1 Pair) - Requires 350-255 Power Supply (Sold separately / Supports up to 6 Pairs) - Requires 301-064 Security Tool (Sold separately) - Available in 18, 32 and 40 Inch Armored Cord - Available Handset Colors: Red and Black Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Stainless Steel Visitation Telephone is a Vandal Resistant Communications System for Prison Visitation Areas. Each unit consists of a small stainless steel panel mounted on a double gang box with a chrome handset cradle, 29" armored cord handset and network (talk battery or power supply is not included). Visitation Telephone Features: - One Visitation Telephone unit is required for each side of the glass - Stainless steel construction - Flush mount design - Chrome cradle - Armored cord handset - Hearing aid compatible - Tamper proof security screws - Requires 350-250 Power Supply Interface (Sold separately / Supports 1 Pair) - Requires 350-255 Power Supply (Sold separately / Supports up to 6 Pairs) - Requires 301-064 Security Tool (Sold separately) - Available in 18, 32 and 40 Inch Armored Cord - Available Handset Colors: Red and Black Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Ceeco Stainless Steel  Visitation Telephone - SSP-350-X-40ACHR - TelephoneStuff.com
Huntington Beach, CA, USA
Ceeco Stainless Steel Visitation Telephone
SSP-350-X-40ACHR
Ceeco Stainless Steel Visitation Telephone SSP-350-X-40ACHR
Stainless Steel Visitation Telephone is a Vandal Resistant Communications System for Prison Visitation Areas. Each unit consists of a small stainless steel panel mounted on a double gang box with a chrome handset cradle, 29" armored cord handset and network (talk battery or power supply is not included). Visitation Telephone Features: - One Visitation Telephone unit is required for each side of the glass - Stainless steel construction - Flush mount design - Chrome cradle - Armored cord handset - Hearing aid compatible - Tamper proof security screws - Requires 350-250 Power Supply Interface (Sold separately / Supports 1 Pair) - Requires 350-255 Power Supply (Sold separately / Supports up to 6 Pairs) - Requires 301-064 Security Tool (Sold separately) - Available in 18, 32 and 40 Inch Armored Cord - Available Handset Colors: Red and Black Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Stainless Steel Visitation Telephone is a Vandal Resistant Communications System for Prison Visitation Areas. Each unit consists of a small stainless steel panel mounted on a double gang box with a chrome handset cradle, 29" armored cord handset and network (talk battery or power supply is not included).
Visitation Telephone Features:
- One Visitation Telephone unit is required for each side of the glass
- Stainless steel construction
- Flush mount design
- Chrome cradle
- Armored cord handset
- Hearing aid compatible
- Tamper proof security screws
- Requires 350-250 Power Supply Interface (Sold separately / Supports 1 Pair)
- Requires 350-255 Power Supply (Sold separately / Supports up to 6 Pairs)
- Requires 301-064 Security Tool (Sold separately)
- Available in 18, 32 and 40 Inch Armored Cord
- Available Handset Colors: Red and Black
Returns:
- Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SSP-350-X-40ACHR
Product Name Ceeco Stainless Steel Visitation Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT350A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details