MilesTek Corporation SINGLE GANG DECORA WALLPLATE WHITE LE-80401-00W

Description
[LEVITON] SINGLE GANG DECORA WALLPLATE WHITE - PART# LE-80401-W APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] SINGLE GANG DECORA WALLPLATE WHITE - PART# LE-80401-W APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
SINGLE GANG DECORA WALLPLATE WHITE - LE-80401-00W - MilesTek Corporation
Denton, TX, United States
SINGLE GANG DECORA WALLPLATE WHITE
LE-80401-00W
SINGLE GANG DECORA WALLPLATE WHITE LE-80401-00W
[LEVITON] SINGLE GANG DECORA WALLPLATE WHITE - PART# LE-80401-W APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] SINGLE GANG DECORA WALLPLATE WHITE - PART# LE-80401-W APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS

  • Type: Standard Size
  • Gang: 1
  • Device Graphic: Decora/GFCI
  • Material: Thermoset
  • Mount: Device

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-80401-00W
Product Name SINGLE GANG DECORA WALLPLATE WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
MILESTEK KEYSTONE RJ11 110 JACK ORANGE - 60-08190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details
QuickPort Wallplates - 42080-4ES - Leviton Manufacturing
Specs
Opening / Devices Four
View Details