TelephoneStuff.com Pryme Radio Products Medium Duty In-Helmet Microphone for.. SPM-813F

Description
For riders whose safety demands full face helmets this is an in-helmet mic/speaker system for use with Motorola radios. Electret mic system reduces background noise to an absolute minimum. Installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with full faced helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - One-pin connector compatible with the following radios: - EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X
Description
For riders whose safety demands full face helmets this is an in-helmet mic/speaker system for use with Motorola radios. Electret mic system reduces background noise to an absolute minimum. Installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with full faced helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - One-pin connector compatible with the following radios: - EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty In-Helmet Microphone for.. - SPM-813F - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty In-Helmet Microphone for..
SPM-813F
Pryme Radio Products Medium Duty In-Helmet Microphone for.. SPM-813F
For riders whose safety demands full face helmets this is an in-helmet mic/speaker system for use with Motorola radios. Electret mic system reduces background noise to an absolute minimum. Installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with full faced helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - One-pin connector compatible with the following radios: - EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X

For riders whose safety demands full face helmets this is an in-helmet mic/speaker system for use with Motorola radios. Electret mic system reduces background noise to an absolute minimum. Installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves.
Features:
- Compatible with full faced helmets
- Lightweight in-helmet motorcycle microphone system
- Designed for use in light-duty applications such as Security and Recreation
- High-quality electret condenser mic element produces excellent transmitted audio
- Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves
- Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet
- Fully modular and removable when not in use
- One-pin connector compatible with the following radios:
- EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-813F
Product Name Pryme Radio Products Medium Duty In-Helmet Microphone for..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details