TelephoneStuff.com Pryme Radio Products SPM-800B Series Medium Duty In-Helmet.. SPM-813B

Description
Perfect for those wearing 3/4 helmets and using Motorola radios. Electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with 3/4 helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - One-pin connector compatible with the following radios: - EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X
Description
Perfect for those wearing 3/4 helmets and using Motorola radios. Electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with 3/4 helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - One-pin connector compatible with the following radios: - EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-800B Series Medium Duty In-Helmet.. - SPM-813B - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-800B Series Medium Duty In-Helmet..
SPM-813B
Pryme Radio Products SPM-800B Series Medium Duty In-Helmet.. SPM-813B
Perfect for those wearing 3/4 helmets and using Motorola radios. Electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves. Features: - Compatible with 3/4 helmets - Lightweight in-helmet motorcycle microphone system - Designed for use in light-duty applications such as Security and Recreation - High-quality electret condenser mic element produces excellent transmitted audio - Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves - Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet - Fully modular and removable when not in use - One-pin connector compatible with the following radios: - EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X

Perfect for those wearing 3/4 helmets and using Motorola radios. Electret mic system reduces background noise to an absolute minimum. The system installs in the helmet pads using only VELCRO brand touch fasteners (included) and is fully modular and removable from the helmet when not needed. The microphone features a large, rubber-covered Push-To-Talk button that can be secured to handbars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves.
Features:
- Compatible with 3/4 helmets
- Lightweight in-helmet motorcycle microphone system
- Designed for use in light-duty applications such as Security and Recreation
- High-quality electret condenser mic element produces excellent transmitted audio
- Large, rubber-covered Push-To-Talk button can be secured to handlebars or held in the palm of the hand and is easy to find and operate, even while wearing heavy gloves
- Installs using only supplied VELCRO brand touch fasteners, does not require drilling into the helmet
- Fully modular and removable when not in use
- One-pin connector compatible with the following radios:
- EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-813B
Product Name Pryme Radio Products SPM-800B Series Medium Duty In-Helmet..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers