TelephoneStuff.com Pryme Radio Products Medium Duty Mini Boom Mic for.. SPM-433A

Description
Miniature boom microphone headset offers quick disconnect capabilities and PA-533 adapter for Motorola radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Quick disconnect end and adapter (optional) - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780
Description
Miniature boom microphone headset offers quick disconnect capabilities and PA-533 adapter for Motorola radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Quick disconnect end and adapter (optional) - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Mini Boom Mic for.. - SPM-433A - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Mini Boom Mic for..
SPM-433A
Pryme Radio Products Medium Duty Mini Boom Mic for.. SPM-433A
Miniature boom microphone headset offers quick disconnect capabilities and PA-533 adapter for Motorola radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Quick disconnect end and adapter (optional) - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - Multi-pin connector compatible with the following radios: - Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Miniature boom microphone headset offers quick disconnect capabilities and PA-533 adapter for Motorola radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the
right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely
using an optional remote cord (PTT-1).
Features:
- Quick disconnect end and adapter (optional)
- Mini-boom headset with over the ear speaker
- Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality
- Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear
- Ear loop design adjusts to comfortably fit either the right or left ear of any user
- High-quality electret condenser mic element produces excellent transmitted audio
- Made of durable polyurethane and rubber for maximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the PTT to the user's lapel or belt
- Can be keyed remotely using an optional remote PTT cable
- Multi-pin connector compatible with the following radios:
- Motorola Radio - GP1280, GP140, GP320, GP328, GP329, GP338, GP339, GP340, GP360, GP380, GP640, GP650, GP680, GP960, HT1250, HT1250LS, HT1550, HT1550XLS, HT750, MTX8250, MTX8250LS, MTX850, MTX850LS, MTX9250, MTX950, PRO5150, PRO5350, PRO5450, PRO5550, PRO5750, PRO7150, PRO7350, PRO7450, PRO7550, PRO7750, PRO9150, PTX-700, PTX760, PTX780

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-433A
Product Name Pryme Radio Products Medium Duty Mini Boom Mic for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers