TelephoneStuff.com Pryme Radio Products Medium Duty Mini Boom Mic for Maxon.. SPM-404A

Description
Miniature boom microphone headset for Maxon radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - One-pin connector compatible with the following radios: - Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164
Description
Miniature boom microphone headset for Maxon radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - One-pin connector compatible with the following radios: - Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Mini Boom Mic for Maxon.. - SPM-404A - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Mini Boom Mic for Maxon..
SPM-404A
Pryme Radio Products Medium Duty Mini Boom Mic for Maxon.. SPM-404A
Miniature boom microphone headset for Maxon radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely using an optional remote cord (PTT-1). Features: - Mini-boom headset with over the ear speaker - Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality - Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear - Ear loop design adjusts to comfortably fit either the right or left ear of any user - High-quality electret condenser mic element produces excellent transmitted audio - Made of durable polyurethane and rubber for maximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the PTT to the user's lapel or belt - Can be keyed remotely using an optional remote PTT cable - One-pin connector compatible with the following radios: - Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164

Miniature boom microphone headset for Maxon radios. Includes an in-the-ear speaker and a rubber-covered earloop design that adjusts to comfortably fit either the
right or left ear of any user. The entire headset/speaker assembly is made of durable polyurethane and rubber for maximum durability. Perfect for many different medium-duty uses, including retail stores, bicycle operation, security, business and industrial, and more. Features an in-line Push-to-Talk switch that can be clipped to the user's lapel or belt, or the unit can be keyed remotely
using an optional remote cord (PTT-1).
Features:
- Mini-boom headset with over the ear speaker
- Designed for use in medium-duty applications such as law enforcement, security, EMS/Rescue, Surveillance and Hospitality
- Soft rubber earhook holds the headset in place even during strenuous activity and is extremely comfortable to wear
- Ear loop design adjusts to comfortably fit either the right or left ear of any user
- High-quality electret condenser mic element produces excellent transmitted audio
- Made of durable polyurethane and rubber for maximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the PTT to the user's lapel or belt
- Can be keyed remotely using an optional remote PTT cable
- One-pin connector compatible with the following radios:
- Maxon Radio - SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-404A
Product Name Pryme Radio Products Medium Duty Mini Boom Mic for Maxon..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details