TelephoneStuff.com Pryme Radio Products Medium Duty Mini Boom Mic for Icom.. SPM-400AILS

Description
Medium Duty Mini Boom Mic for Icom Radios Features: - Flexible mini-boom headset and earphone - Comfortable and lightweight. Adjusts to fit either right or left ear - Soft rubber earhook holds the headset in place even during strenuous activity - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM
Description
Medium Duty Mini Boom Mic for Icom Radios Features: - Flexible mini-boom headset and earphone - Comfortable and lightweight. Adjusts to fit either right or left ear - Soft rubber earhook holds the headset in place even during strenuous activity - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Mini Boom Mic for Icom.. - SPM-400AILS - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Mini Boom Mic for Icom..
SPM-400AILS
Pryme Radio Products Medium Duty Mini Boom Mic for Icom.. SPM-400AILS
Medium Duty Mini Boom Mic for Icom Radios Features: - Flexible mini-boom headset and earphone - Comfortable and lightweight. Adjusts to fit either right or left ear - Soft rubber earhook holds the headset in place even during strenuous activity - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate PTT housing for maximum durability - Heavy-duty polyurethane jacketed mic cable - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Medium Duty Mini Boom Mic for Icom Radios
Features:
- Flexible mini-boom headset and earphone
- Comfortable and lightweight. Adjusts to fit either right or left ear
- Soft rubber earhook holds the headset in place even during strenuous activity
- High-quality electret condenser mic element produces excellent transmit audio
- Rugged polycarbonate PTT housing for maximum durability
- Heavy-duty polyurethane jacketed mic cable
- Two-pin connector compatible with the following radios:
- Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-400AILS
Product Name Pryme Radio Products Medium Duty Mini Boom Mic for Icom..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers