TelephoneStuff.com Pryme Radio Products SPM-300EB Series Medium Duty Lapel.. SPM-333QD

Description
Lapel mic/earphone combination, with a coiled cable for medium duty applications, offers quick disconnect capabilities and PA-533 adapter. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Quick disconnect end and adapter - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use
Description
Lapel mic/earphone combination, with a coiled cable for medium duty applications, offers quick disconnect capabilities and PA-533 adapter. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Quick disconnect end and adapter - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-300EB Series Medium Duty Lapel.. - SPM-333QD - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-300EB Series Medium Duty Lapel..
SPM-333QD
Pryme Radio Products SPM-300EB Series Medium Duty Lapel.. SPM-333QD
Lapel mic/earphone combination, with a coiled cable for medium duty applications, offers quick disconnect capabilities and PA-533 adapter. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Quick disconnect end and adapter - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use

Lapel mic/earphone combination, with a coiled cable for medium duty applications, offers quick disconnect capabilities and PA-533 adapter. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience.
Features:
- Quick disconnect end and adapter
- Rugged lapel mic and in-line earphone
- Extremely low profile
- Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-333QD
Product Name Pryme Radio Products SPM-300EB Series Medium Duty Lapel..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details