TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Mic for Vertex.. SPM-322EB

Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using Vertex radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354
Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using Vertex radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Mic for Vertex.. - SPM-322EB - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Mic for Vertex..
SPM-322EB
Pryme Radio Products Medium Duty Lapel Mic for Vertex.. SPM-322EB
Lapel mic/earphone combination with a coiled cable for medium duty applications using Vertex radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Lapel mic/earphone combination with a coiled cable for medium duty applications using Vertex radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience.
Features:
- Rugged lapel mic and in-line earphone
- Extremely low profile
- Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- One-pin connector compatible with the following radios:
- Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-322EB
Product Name Pryme Radio Products Medium Duty Lapel Mic for Vertex..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers