TelephoneStuff.com Pryme Radio Products Heavy Duty Speaker Microphones for.. SPM-3163

Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Speaker Microphones for.. - SPM-3163 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Speaker Microphones for..
SPM-3163
Pryme Radio Products Heavy Duty Speaker Microphones for.. SPM-3163
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Heavy Duty Speaker Microphone.
Features:
- Professional quality water resistant remote speaker microphone
- Heavy duty construction featuring polyurethane cables and impact resistant
- Polycarbonate housing
- Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending
- High quality speaker and mic elements that allow for clear audio on both
- Transmit and receive
- Large metal reinforced clip that rotates 360 degrees
- For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT
- One-pin connector compatible with the following radios:
- Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3163
Product Name Pryme Radio Products Heavy Duty Speaker Microphones for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers