TelephoneStuff.com Pryme Radio Products Heavy Duty Speaker Microphone for.. SPM-3103

Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Two-pin connector compatible with the following radios: - Motorola Radio (Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50
Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Two-pin connector compatible with the following radios: - Motorola Radio (Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Speaker Microphone for.. - SPM-3103 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Speaker Microphone for..
SPM-3103
Pryme Radio Products Heavy Duty Speaker Microphone for.. SPM-3103
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Two-pin connector compatible with the following radios: - Motorola Radio (Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Heavy Duty Speaker Microphone.
Features:
- Professional quality water resistant remote speaker microphone
- Heavy duty construction featuring polyurethane cables and impact resistant
- Polycarbonate housing
- Front mounted Pryme Tactical Touch Speaker/Mic PTT U.S & Worldwide patent pending
- High quality speaker and mic elements that allow for clear audio on both
- Transmit and receive
- Large metal reinforced clip that rotates 360 degrees
- For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT
- Two-pin connector compatible with the following radios:
- Motorola Radio (Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3103
Product Name Pryme Radio Products Heavy Duty Speaker Microphone for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers