TelephoneStuff.com Pryme Radio Products Heavy Duty Speaker Microphone with.. SPM-3101E

Description
Heavy duty speaker microphone with antenna extension. Features - Professional quality water resistant remote speaker microphone - Heavy duty construction: polyurethane cables and impact resistant polycarbonate housing - Front mounted Pryme Tactical Touch? speaker/mic PTT, US & Worldwide patent pending - Special short coax coil reduces snags for extended life of product - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Antenna on Speaker Mic provides RF gain for improved transmissions - Large metal reinforced clip that rotates 360 degrees. For additional privacy and security, the SPM-3100E and SPM-3100A also have built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - The E Series provides a unique solution for radios that do not support RF at the side radio connection. PRYME extends a coaxial path straight to the radios antenna port to provide the necessary RF connection to the speaker mic. This allows radios to have a speaker mic with antenna for enhanced coverage - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X
Description
Heavy duty speaker microphone with antenna extension. Features - Professional quality water resistant remote speaker microphone - Heavy duty construction: polyurethane cables and impact resistant polycarbonate housing - Front mounted Pryme Tactical Touch? speaker/mic PTT, US & Worldwide patent pending - Special short coax coil reduces snags for extended life of product - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Antenna on Speaker Mic provides RF gain for improved transmissions - Large metal reinforced clip that rotates 360 degrees. For additional privacy and security, the SPM-3100E and SPM-3100A also have built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - The E Series provides a unique solution for radios that do not support RF at the side radio connection. PRYME extends a coaxial path straight to the radios antenna port to provide the necessary RF connection to the speaker mic. This allows radios to have a speaker mic with antenna for enhanced coverage - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Speaker Microphone with.. - SPM-3101E - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Speaker Microphone with..
SPM-3101E
Pryme Radio Products Heavy Duty Speaker Microphone with.. SPM-3101E
Heavy duty speaker microphone with antenna extension. Features - Professional quality water resistant remote speaker microphone - Heavy duty construction: polyurethane cables and impact resistant polycarbonate housing - Front mounted Pryme Tactical Touch? speaker/mic PTT, US & Worldwide patent pending - Special short coax coil reduces snags for extended life of product - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Antenna on Speaker Mic provides RF gain for improved transmissions - Large metal reinforced clip that rotates 360 degrees. For additional privacy and security, the SPM-3100E and SPM-3100A also have built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - The E Series provides a unique solution for radios that do not support RF at the side radio connection. PRYME extends a coaxial path straight to the radios antenna port to provide the necessary RF connection to the speaker mic. This allows radios to have a speaker mic with antenna for enhanced coverage - Two-pin connector compatible with the following radios: - Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT - Relm Radio - RPU416, RPV516, RPU499, RPV599X

Heavy duty speaker microphone with antenna extension.
Features
- Professional quality water resistant remote speaker microphone
- Heavy duty construction: polyurethane cables and impact resistant polycarbonate housing
- Front mounted Pryme Tactical Touch? speaker/mic PTT, US & Worldwide patent pending
- Special short coax coil reduces snags for extended life of product
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Antenna on Speaker Mic provides RF gain for improved transmissions
- Large metal reinforced clip that rotates 360 degrees.
For additional privacy and security, the SPM-3100E and SPM-3100A also have built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT
- The E Series provides a unique solution for radios that do not support RF at the side radio connection. PRYME extends a coaxial path straight to the radios antenna port to provide the necessary RF connection to the speaker mic. This allows radios to have a speaker mic with antenna for enhanced coverage
- Two-pin connector compatible with the following radios:
- Kenwood Radio - TK-208, TK-2100 (Pro Talk), TK-2102 (Pro Talk), TK-2130 (Pro Talk XLS), TK-2160, TK-220, TK-240, TK-240D, TK-248, TK-250, TK-260, TK-260D, TK-260G, TK-270, TK-2170, TK-3170, YK-272G, TK-308, TK-3100 (Pro Talk), TK-270G, TK-3160, TK-320, TK-340, TK-3101 (Free Talk), TK-3102 (Pro Talk), TK-3130 (Pro Talk XLS), TK-3131 (Free Talk XLS), TK-340D, TK-348, TK-350, TK-353, TK-360, TK-360G, TK-370, TK-370G, TK-372G, TK-373, TK-430, TK-431, TK-2200, TK-3200, TH-22AT, TH-235A, TH-D7A(G), TH-F6, TH-G71A, TH-K2AT, TH-77A, TH-78A, TH-28A, TH-48A, TH-42AT
- Relm Radio - RPU416, RPV516, RPU499, RPV599X

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3101E
Product Name Pryme Radio Products Heavy Duty Speaker Microphone with..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details