TelephoneStuff.com Pryme Radio Products Heavy Day Speaker Microphone for Icom.. SPM-3100ILS

Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM
Description
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Day Speaker Microphone for Icom.. - SPM-3100ILS - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Day Speaker Microphone for Icom..
SPM-3100ILS
Pryme Radio Products Heavy Day Speaker Microphone for Icom.. SPM-3100ILS
Heavy Duty Speaker Microphone. Features: - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant - Polycarbonate housing - Speaker/Mic PTT U.S & Worldwide patent pending - High quality speaker and mic elements that allow for clear audio on both - Transmit and receive - Large metal reinforced clip that rotates 360 degrees - For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Heavy Duty Speaker Microphone.
Features:
- Professional quality water resistant remote speaker microphone
- Heavy duty construction featuring polyurethane cables and impact resistant
- Polycarbonate housing
- Speaker/Mic PTT U.S & Worldwide patent pending
- High quality speaker and mic elements that allow for clear audio on both
- Transmit and receive
- Large metal reinforced clip that rotates 360 degrees
- For additional privacy and security, the SPM-3100 also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug such as our LOOKOUT, RECON or SCOUT
- Two-pin connector compatible with the following radios:
- Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3100ILS
Product Name Pryme Radio Products Heavy Day Speaker Microphone for Icom..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-X Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details