TelephoneStuff.com Pryme Radio Products SPM-300EB Series Medium Duty Lapel.. SPM-308EB

Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using iDEN (Nextel) radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Multi-pin connector compatible with the following iDEN (Nextel) radios: - i85, i50, i90
Description
Lapel mic/earphone combination with a coiled cable for medium duty applications using iDEN (Nextel) radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Multi-pin connector compatible with the following iDEN (Nextel) radios: - i85, i50, i90

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-300EB Series Medium Duty Lapel.. - SPM-308EB - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-300EB Series Medium Duty Lapel..
SPM-308EB
Pryme Radio Products SPM-300EB Series Medium Duty Lapel.. SPM-308EB
Lapel mic/earphone combination with a coiled cable for medium duty applications using iDEN (Nextel) radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience. Features: - Rugged lapel mic and in-line earphone - Extremely low profile - Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Multi-pin connector compatible with the following iDEN (Nextel) radios: - i85, i50, i90

Lapel mic/earphone combination with a coiled cable for medium duty applications using iDEN (Nextel) radios. The earphone uses PRYME's trademark rubber ear hook which both keeps the earphone in place and makes it extremely comfortable to wear. Features a heavy duty coiled cable for maximum durability and convenience.
Features:
- Rugged lapel mic and in-line earphone
- Extremely low profile
- Soft rubber earhook holds the earphone in place even during strenuous activity and is extremely comfortable to wear
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Multi-pin connector compatible with the following iDEN (Nextel) radios:
- i85, i50, i90

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-308EB
Product Name Pryme Radio Products SPM-300EB Series Medium Duty Lapel..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details