TelephoneStuff.com Pryme Radio Products Responder Medium Light Duty.. SPM-300EBILS

Description
Responder Medium Light Duty Microphones for Icom Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM
Description
Responder Medium Light Duty Microphones for Icom Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Responder Medium Light Duty.. - SPM-300EBILS - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Responder Medium Light Duty..
SPM-300EBILS
Pryme Radio Products Responder Medium Light Duty.. SPM-300EBILS
Responder Medium Light Duty Microphones for Icom Radios Features: - Low profile rugged lapel mic and in-line earphone - Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Rugged polycarbonate housing for maximum durability - Polyurethane jacketed coiled mic cable - Conveniently located Push-To-Talk button for easy use - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Responder Medium Light Duty Microphones for Icom Radios
Features:
- Low profile rugged lapel mic and in-line earphone
- Soft earhook holds earphone in place during strenuous activity and is extremely comfortable to wear
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Rugged polycarbonate housing for maximum durability
- Polyurethane jacketed coiled mic cable
- Conveniently located Push-To-Talk button for easy use
- Two-pin connector compatible with the following radios:
- Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-300EBILS
Product Name Pryme Radio Products Responder Medium Light Duty..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details