TelephoneStuff.com Pryme Radio Products Sonic Medium Duty Lapel Microphone SPM-3006

Description
Sonic Medium Duty Lapel Microphone Radios features a rugged lapel mic with in-line acoustic tube earphone. Clear eartube features a micro speaker-transducer which can be easily concealed behind the ear and provides outstanding audio. Features: - Heavy-duty microphone cable with a strong polyurethane jacket and superior strain relief - Mic housing is made of high-quality polycarbonate for long life in the field - Dual Switch Technology (DST) for maximum durability - Compatible with: E.F. Johnson SMARTNET and SMARTZONE, 5100-Series portables; all 7780-Series portables, and all AVENGER-8150,-8160, -7780, and -8170 portables
Description
Sonic Medium Duty Lapel Microphone Radios features a rugged lapel mic with in-line acoustic tube earphone. Clear eartube features a micro speaker-transducer which can be easily concealed behind the ear and provides outstanding audio. Features: - Heavy-duty microphone cable with a strong polyurethane jacket and superior strain relief - Mic housing is made of high-quality polycarbonate for long life in the field - Dual Switch Technology (DST) for maximum durability - Compatible with: E.F. Johnson SMARTNET and SMARTZONE, 5100-Series portables; all 7780-Series portables, and all AVENGER-8150,-8160, -7780, and -8170 portables

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Sonic Medium Duty Lapel Microphone - SPM-3006 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Sonic Medium Duty Lapel Microphone
SPM-3006
Pryme Radio Products Sonic Medium Duty Lapel Microphone SPM-3006
Sonic Medium Duty Lapel Microphone Radios features a rugged lapel mic with in-line acoustic tube earphone. Clear eartube features a micro speaker-transducer which can be easily concealed behind the ear and provides outstanding audio. Features: - Heavy-duty microphone cable with a strong polyurethane jacket and superior strain relief - Mic housing is made of high-quality polycarbonate for long life in the field - Dual Switch Technology (DST) for maximum durability - Compatible with: E.F. Johnson SMARTNET and SMARTZONE, 5100-Series portables; all 7780-Series portables, and all AVENGER-8150,-8160, -7780, and -8170 portables

Sonic Medium Duty Lapel Microphone Radios features a rugged lapel mic with in-line acoustic tube earphone. Clear eartube features a micro speaker-transducer which can be easily concealed behind the ear and provides outstanding audio.
Features:
- Heavy-duty microphone cable with a strong polyurethane jacket and superior strain relief
- Mic housing is made of high-quality polycarbonate for long life in the field
- Dual Switch Technology (DST) for maximum durability
- Compatible with: E.F. Johnson SMARTNET and SMARTZONE,
5100-Series portables; all 7780-Series portables, and all AVENGER-8150,-8160, -7780, and -8170 portables

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-3006
Product Name Pryme Radio Products Sonic Medium Duty Lapel Microphone
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers