TelephoneStuff.com Pryme Radio Products Heavy Duty Remote Microphone for EF.. SPM-2123

Description
Features - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500
Description
Features - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Remote Microphone for EF.. - SPM-2123 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Remote Microphone for EF..
SPM-2123
Pryme Radio Products Heavy Duty Remote Microphone for EF.. SPM-2123
Features - Professional quality water resistant remote speaker microphone - Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Features
- Professional quality water resistant remote speaker microphone
- Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing
- Rubber sealed housing for heavy duty use in wet environment
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Large PTT switch and metal reinforced clip that rotates 360 degrees
- Featuring a 3.5mm jack for connecting an earphone to the unit
- Multi pin connector compatible with the following radios:
- EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series
- Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-2123
Product Name Pryme Radio Products Heavy Duty Remote Microphone for EF..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details