TelephoneStuff.com Pryme Radio Products Heavy Duty Remote Microphone for.. SPM-2103

Description
Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Quick Disconnect the PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Two-pin connector compatible with the following radios: - Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50
Description
Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Quick Disconnect the PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Two-pin connector compatible with the following radios: - Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Remote Microphone for.. - SPM-2103 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Remote Microphone for..
SPM-2103
Pryme Radio Products Heavy Duty Remote Microphone for.. SPM-2103
Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Quick Disconnect the PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Two-pin connector compatible with the following radios: - Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing.
Quick Disconnect
the PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios.
Features
- Professional quality water resistant remote speaker microphone
- Rubber sealed housing for heavy duty use in wet environment
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Large PTT switch and metal reinforced clip that rotates 360 degrees
- Featuring a 3.5mm jack for connecting an earphone to the unit
- Two-pin connector compatible with the following radios:
- Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-2103
Product Name Pryme Radio Products Heavy Duty Remote Microphone for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers