TelephoneStuff.com Pryme Radio Products Heavy Duty Remote Microphone for.. SPM-2100

Description
Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Features: - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177
Description
Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Features: - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Remote Microphone for.. - SPM-2100 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Remote Microphone for..
SPM-2100
Pryme Radio Products Heavy Duty Remote Microphone for.. SPM-2100
Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing. Features: - Professional quality water resistant remote speaker microphone - Rubber sealed housing for heavy duty use in wet environment - High quality speaker and mic elements that allow for clear audio on both transmit and receive - Large PTT switch and metal reinforced clip that rotates 360 degrees - Featuring a 3.5mm jack for connecting an earphone to the unit - Two-pin connector compatible with the following radios: - Cobra Radio - FRS105, FRS110, FRS220, PR1100 - Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A - Maxon Radio - SL25, SL55, SP120, SP130, SP140 - Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164 - Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340 - Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435 - Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Heavy duty construction featuring polyurethane cables and impact resistant polycarbonate housing.
Features:
- Professional quality water resistant remote speaker microphone
- Rubber sealed housing for heavy duty use in wet environment
- High quality speaker and mic elements that allow for clear audio on both transmit and receive
- Large PTT switch and metal reinforced clip that rotates 360 degrees
- Featuring a 3.5mm jack for connecting an earphone to the unit
- Two-pin connector compatible with the following radios:
- Cobra Radio - FRS105, FRS110, FRS220, PR1100
- Icom Radio - IC-F3, IC-F3S, IC-F4, IC-F4S, IC-F4TR, IC-H2, IC-H6, IC-H16, IC-J12, IC-U12, IC-U16, IC-Q7A, IC-W32A, IC-T2H, IC-T7H, IC-T22A, IC-T22E, IC-T42A, IC-T42E, IC-T90, IC-O2AT, IC-03AT, IC-04AT, IC-2GAT, IC-2GXAT, IC-91A, IC-91AD, IC-M5, IC-4008A, IC-4088A
- Maxon Radio - SL25, SL55, SP120, SP130, SP140
- Maxon Radio (Maxon ACC-506 adapter required)SL100, SP200, SP200K, SP210, PL1145, PL2245, PL2215P, PL2245P, PL2415, PL2445, PL5151, PL5161, PL5164
- Maxon Radio (Maxon ACC-501 adapter required)SL100K, SL55plus, SP300, SP310, SP320, SP330, SP340
- Midland Radio - 75-785, 75-440, 80-400, GXT-200, GXT-250, GXT-300, GXT-400, GXT-444, GXT-450, GXT-500, GXT-500m, GXT-550, GXT-600, GXT-325, G-225, G-227, G-300, LXT-210, LXT-216, LXT-303, LXT-305, LXT-350, LXT-410, LXT-435
- Yaesu Radio (Yaesu CT-91 adapter required) - VX-6R, VX-7R, VX-120, VX-127, VX-170, VX-177

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-2100
Product Name Pryme Radio Products Heavy Duty Remote Microphone for..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Dynamic Instrument Microphone - D2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 80 to 18000 Hz
Sensitivity 1.2 mV/Pa (8274 mV/psi)
View Details