TelephoneStuff.com Pryme Radio Products Heavy Duty Throat Mic for Cobra and.. SPM-1563

Description
A perfect solution for high noise and tactical environments using Cobra and Motorola radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. Throat Microphone Features: - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200
Description
A perfect solution for high noise and tactical environments using Cobra and Motorola radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. Throat Microphone Features: - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Throat Mic for Cobra and.. - SPM-1563 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Throat Mic for Cobra and..
SPM-1563
Pryme Radio Products Heavy Duty Throat Mic for Cobra and.. SPM-1563
A perfect solution for high noise and tactical environments using Cobra and Motorola radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. Throat Microphone Features: - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - One-pin connector compatible with the following radios: - Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000 - Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

A perfect solution for high noise and tactical environments using Cobra and Motorola radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves.
Throat Microphone Features:
- Professional quality throat microphone with earphone
- Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations
- Dual microphone system provides the highest quality transmit audio possible
- Adjusts to comfortably fit most users
- Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate
- Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing
- Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip
- Modular microphone cables make for easier field repairs
- One-pin connector compatible with the following radios:
- Cobra Radio - PR245,PR560, PR240, PR3100, PR3175, PR350, PR4250, PR3000, PR4000, PR5000
- Motorola Radio - FR50, FR60, SPIRIT GT, SPIRIT Gtplus, TALKABOUT Models: T270, T280, T289, T5100, T5200, T5300, T5320, T5400, T5410, T5420, T5500, T5600, T5620, T5700, T5710, T5720, T5800, T5820, T5920, T5950, T6200, T6210, T6220, T6250, T6300, T6320, T6400, T6500, T7200

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1563
Product Name Pryme Radio Products Heavy Duty Throat Mic for Cobra and..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details