TelephoneStuff.com Pryme Radio Products SPM-1500 Series Medium Duty Throat.. SPM-1553

Description
A perfect solution for high noise and tactical environments using Icom, Maxon, Ritron and Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. Features: - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Hirose connector compatible with the following Motorola radios: - Motorola (Motorola NTN5075-MT adapter required) - HT600, MT1000, MTX Classic, MTX800, MTX900, P200 - Motorola (Motorola NTN5598 adapter required) - MT1000, MTX800, MTX900 - Motorola (Motorola NTN5213 or Motorola NTN5664 adapter required) - Astro Saber, Saber, Saber II, Saber III
Description
A perfect solution for high noise and tactical environments using Icom, Maxon, Ritron and Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. Features: - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Hirose connector compatible with the following Motorola radios: - Motorola (Motorola NTN5075-MT adapter required) - HT600, MT1000, MTX Classic, MTX800, MTX900, P200 - Motorola (Motorola NTN5598 adapter required) - MT1000, MTX800, MTX900 - Motorola (Motorola NTN5213 or Motorola NTN5664 adapter required) - Astro Saber, Saber, Saber II, Saber III

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products SPM-1500 Series Medium Duty Throat.. - SPM-1553 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products SPM-1500 Series Medium Duty Throat..
SPM-1553
Pryme Radio Products SPM-1500 Series Medium Duty Throat.. SPM-1553
A perfect solution for high noise and tactical environments using Icom, Maxon, Ritron and Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. Features: - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Hirose connector compatible with the following Motorola radios: - Motorola (Motorola NTN5075-MT adapter required) - HT600, MT1000, MTX Classic, MTX800, MTX900, P200 - Motorola (Motorola NTN5598 adapter required) - MT1000, MTX800, MTX900 - Motorola (Motorola NTN5213 or Motorola NTN5664 adapter required) - Astro Saber, Saber, Saber II, Saber III

A perfect solution for high noise and tactical environments using Icom, Maxon, Ritron and Vertex radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves.
Features:
- Professional quality throat microphone with earphone
- Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations
- Dual microphone system provides the highest quality transmit audio possible
- Adjusts to comfortably fit most users
- Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate
- Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing
- Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip
- Modular microphone cables make for easier field repairs
- Hirose connector compatible with the following Motorola radios:
- Motorola (Motorola NTN5075-MT adapter required) - HT600, MT1000, MTX Classic, MTX800, MTX900, P200
- Motorola (Motorola NTN5598 adapter required) - MT1000, MTX800, MTX900
- Motorola (Motorola NTN5213 or Motorola NTN5664 adapter required) - Astro Saber, Saber, Saber II, Saber III

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1553
Product Name Pryme Radio Products SPM-1500 Series Medium Duty Throat..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details