TelephoneStuff.com Pryme Radio Products Heavy Duty Throat Mic for EF Johnson.. SPM-1523

Description
A perfect solution for high noise and tactical environments using EF Johnson and Motorola radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-523). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations. Features: - Quick Disconnect option available - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500
Description
A perfect solution for high noise and tactical environments using EF Johnson and Motorola radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-523). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations. Features: - Quick Disconnect option available - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Throat Mic for EF Johnson.. - SPM-1523 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Throat Mic for EF Johnson..
SPM-1523
Pryme Radio Products Heavy Duty Throat Mic for EF Johnson.. SPM-1523
A perfect solution for high noise and tactical environments using EF Johnson and Motorola radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-523). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations. Features: - Quick Disconnect option available - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

A perfect solution for high noise and tactical environments using EF Johnson and Motorola radios. The dual electret condenser microphone picks up the user's
voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-523). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations.
Features:
- Quick Disconnect option available
- Professional quality throat microphone with earphone
- Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations
- Dual microphone system provides the highest quality transmit audio possible
- Adjusts to comfortably fit most users
- Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate
- Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing
- Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip
- Modular microphone cables make for easier field repairs
- Multi pin connector compatible with the following radios:
- EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series
- Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1523
Product Name Pryme Radio Products Heavy Duty Throat Mic for EF Johnson..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers