TelephoneStuff.com Pryme Radio Products Gladiator Heavy Duty Throat.. SPM-1522S

Description
Gladiator Medium Duty Throat Microphones for Vertex Radios Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354
Description
Gladiator Medium Duty Throat Microphones for Vertex Radios Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Gladiator Heavy Duty Throat.. - SPM-1522S - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Gladiator Heavy Duty Throat..
SPM-1522S
Pryme Radio Products Gladiator Heavy Duty Throat.. SPM-1522S
Gladiator Medium Duty Throat Microphones for Vertex Radios Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Gladiator Medium Duty Throat Microphones for Vertex Radios
Features:
- Tactical heavy duty throat microphone
- Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration
- Dual microphone system provides the excellent transmit audio
- Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate
- Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing
- Large PTT button for tactical set up
- One-pin connector compatible with the following radios:
- Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1522S
Product Name Pryme Radio Products Gladiator Heavy Duty Throat..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details