TelephoneStuff.com Pryme Radio Products Heavy Duty Throat Mic for Kenwood.. SPM-1511

Description
A perfect solution for high noise and tactical environments using Kenwood radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-511). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations. Features: - Quick disconnect option available - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Multi-pin connector compatible with the following radios: - Kenwood Radio - TK-190, TK-280, TK-290, TK-380, TK-385 TK-390, TK-480, TK-481, TK-2140, TK-2180, TK-3140, TK-3148, TK-3180, TK-5210, TK-5400, TK-5310
Description
A perfect solution for high noise and tactical environments using Kenwood radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-511). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations. Features: - Quick disconnect option available - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Multi-pin connector compatible with the following radios: - Kenwood Radio - TK-190, TK-280, TK-290, TK-380, TK-385 TK-390, TK-480, TK-481, TK-2140, TK-2180, TK-3140, TK-3148, TK-3180, TK-5210, TK-5400, TK-5310

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Heavy Duty Throat Mic for Kenwood.. - SPM-1511 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Heavy Duty Throat Mic for Kenwood..
SPM-1511
Pryme Radio Products Heavy Duty Throat Mic for Kenwood.. SPM-1511
A perfect solution for high noise and tactical environments using Kenwood radios. The dual electret condenser microphone picks up the user's voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-511). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations. Features: - Quick disconnect option available - Professional quality throat microphone with earphone - Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations - Dual microphone system provides the highest quality transmit audio possible - Adjusts to comfortably fit most users - Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate - Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip - Modular microphone cables make for easier field repairs - Multi-pin connector compatible with the following radios: - Kenwood Radio - TK-190, TK-280, TK-290, TK-380, TK-385 TK-390, TK-480, TK-481, TK-2140, TK-2180, TK-3140, TK-3148, TK-3180, TK-5210, TK-5400, TK-5310

A perfect solution for high noise and tactical environments using Kenwood radios. The dual electret condenser microphone picks up the user's
voice directly from vocal chord vibrations, cutting down on ambient and near-by noise, while the acoustic tube earphone provides privacy. Features a large PTT which can be easily activated even while wearing heavy gloves. This QD model includes quick disconnect capability (PA-511). Quick disconnect allows you to easily disconnect the microphone from the radio, yet is secure enough to be used in more situations.
Features:
- Quick disconnect option available
- Professional quality throat microphone with earphone
- Reduces background noise by picking up the sound of the user's voice directly from vocal chord vibrations
- Dual microphone system provides the highest quality transmit audio possible
- Adjusts to comfortably fit most users
- Heavy duty construction featuring polyurethane cable, rubber, and high impact poly carbonate
- Uses a clear, acoustic tube style surveillance earphone made of heavy grade surgical tubing
- Large PTT button secures to the user's lapel or belt by way of a heavy clothing clip
- Modular microphone cables make for easier field repairs
- Multi-pin connector compatible with the following radios:
- Kenwood Radio - TK-190, TK-280, TK-290, TK-380, TK-385 TK-390, TK-480, TK-481, TK-2140, TK-2180, TK-3140, TK-3148, TK-3180, TK-5210, TK-5400, TK-5310

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1511
Product Name Pryme Radio Products Heavy Duty Throat Mic for Kenwood..
Application Active Noise Cancellation; Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
 - USX800HD - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details