TelephoneStuff.com Pryme Radio Products Gladiator Heavy Duty Throat.. SPM-1500L

Description
Gladiator Medium Duty Throat Microphones for Midland/Vertex Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - Two-pin connector compatible with the following radios: - Midland Radio - 75-785, 75-440, 80-400 - Vertex Radio - VX310, VX-500, VX-510, VX-520
Description
Gladiator Medium Duty Throat Microphones for Midland/Vertex Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - Two-pin connector compatible with the following radios: - Midland Radio - 75-785, 75-440, 80-400 - Vertex Radio - VX310, VX-500, VX-510, VX-520

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Gladiator Heavy Duty Throat.. - SPM-1500L - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Gladiator Heavy Duty Throat..
SPM-1500L
Pryme Radio Products Gladiator Heavy Duty Throat.. SPM-1500L
Gladiator Medium Duty Throat Microphones for Midland/Vertex Features: - Tactical heavy duty throat microphone - Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration - Dual microphone system provides the excellent transmit audio - Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate - Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing - Large PTT button for tactical set up - Two-pin connector compatible with the following radios: - Midland Radio - 75-785, 75-440, 80-400 - Vertex Radio - VX310, VX-500, VX-510, VX-520

Gladiator Medium Duty Throat Microphones for Midland/Vertex
Features:
- Tactical heavy duty throat microphone
- Blocks background noise by picking up the sound of the user's voice directly from vocal chord vibration
- Dual microphone system provides the excellent transmit audio
- Heavy duty construction featuring polyurethane cable, rubber, and high impact polycarbonate
- Uses clear acoustic tube style surveillance earphone made of heavy grade surgical tubing
- Large PTT button for tactical set up
- Two-pin connector compatible with the following radios:
- Midland Radio - 75-785, 75-440, 80-400
- Vertex Radio - VX310, VX-500, VX-510, VX-520

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1500L
Product Name Pryme Radio Products Gladiator Heavy Duty Throat..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details