TelephoneStuff.com Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1342T

Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - One-pin connector compatible with the following radios: - Vertex Radio - VX-170/177, VX-120/127, VX-6R, VX-7R
Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - One-pin connector compatible with the following radios: - Vertex Radio - VX-170/177, VX-120/127, VX-6R, VX-7R

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. - SPM-1342T - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Medium Duty Lapel Microphone..
SPM-1342T
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1342T
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged Acoustic tube with earphone clip, easy connect, and in line mic - Earphone features the new threaded EASY CONNECT acoustic tube - New reinforced earphone clip prevents transducer (earphone) damage - Convenient in line mic for easy use - Durable polycarbonate housing for long product lifespan - Rugged polycarbonante PTT housing for maximum durability - High quality earphone allows ideal audio - Reinforced strain relief gives unit maximum durability - Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees - One-pin connector compatible with the following radios: - Vertex Radio - VX-170/177, VX-120/127, VX-6R, VX-7R

The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT.
Lapel Microphone Features:
- Rugged Acoustic tube with earphone clip, easy connect, and in line mic
- Earphone features the new threaded EASY CONNECT acoustic tube
- New reinforced earphone clip prevents transducer (earphone) damage
- Convenient in line mic for easy use
- Durable polycarbonate housing for long product lifespan
- Rugged polycarbonante PTT housing for maximum durability
- High quality earphone allows ideal audio
- Reinforced strain relief gives unit maximum durability
- Large Tactical PTT switch and metal reinforced clip that rotates 360 degrees
- One-pin connector compatible with the following radios:
- Vertex Radio - VX-170/177, VX-120/127, VX-6R, VX-7R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1342T
Product Name Pryme Radio Products Tactical Medium Duty Lapel Microphone..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details