TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. SPM-1323

Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condeser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500
Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condeser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. - SPM-1323 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Mic with Acoustic..
SPM-1323
Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. SPM-1323
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condeser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - Multi pin connector compatible with the following radios: - EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series - Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability.
Features:
- Rugged lapel mic with surveillance style acoustic tube earphone
- The clear eartube is low profile and provides outstanding receive audio
- High-quality electret condeser mic element produces excellent transmitted audio
- Rugged polycarbonate housing for miximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- Multi pin connector compatible with the following radios:
- EF Johnson Radio - 5100 Series, 511X, 512X/514X, 518X, 51 SLES Series, Ascend ES Series
- Motorola Radio - GP900, GP9000, HT1000, JT1000, MT2000, MTS2000, MTX8000, MTX838, MTX900, MTX9000, MTX960, MTX-LS, X1500, XTS1500, XTS2000, XTS2500, XTS3000, XTS3500, XTS5000, PR1500

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1323
Product Name Pryme Radio Products Medium Duty Lapel Mic with Acoustic..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details