TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. SPM-1313

Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X
Description
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. - SPM-1313 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Mic with Acoustic..
SPM-1313
Pryme Radio Products Medium Duty Lapel Mic with Acoustic.. SPM-1313
The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability. Features: - Rugged lapel mic with surveillance style acoustic tube earphone - The clear eartube is low profile and provides outstanding receive audio - High-quality electret condenser mic element produces excellent transmitted audio - Rugged polycarbonate housing for miximum durability - Heavy-duty polyurethane jacketed, coiled mic cable - A large metal clip secures the mic/PTT to the user's lapel or collar - Conveniently located Push-To-Talk for easy use - One-pin connector compatible with the following radios: - EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X

The professional quality lapel microphone combines all the comfort of Pryme's surveillance kits with the ease and utility of a lapel microphone. The acoustic tube earphone provides private listening, is low profile, and can be worn for hours on end. The in-line microphone/PTT is meant to be clipped to the user's lapel and can be operated quickly and conveniently. Made with high-impact polycarbonate and high quality polyurethane jacketed cable for maximum durability.
Features:
- Rugged lapel mic with surveillance style acoustic tube earphone
- The clear eartube is low profile and provides outstanding receive audio
- High-quality electret condenser mic element produces excellent transmitted audio
- Rugged polycarbonate housing for miximum durability
- Heavy-duty polyurethane jacketed, coiled mic cable
- A large metal clip secures the mic/PTT to the user's lapel or collar
- Conveniently located Push-To-Talk for easy use
- One-pin connector compatible with the following radios:
- EF Johnson Radio (Pryme PA-BDN6676 or Motorola BDN6676 adapter required) - 5100 Series, 511X, 512X/514X, 518X

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1313
Product Name Pryme Radio Products Medium Duty Lapel Mic with Acoustic..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details