TelephoneStuff.com Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1243T

Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - Multi-pin connector compatible with the following radios: - Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite - Relm Radio - RPV-3600, RPU-3000A, RPV3000A
Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - Multi-pin connector compatible with the following radios: - Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite - Relm Radio - RPV-3600, RPU-3000A, RPV3000A

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. - SPM-1243T - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Medium Duty Lapel Microphone..
SPM-1243T
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1243T
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - Multi-pin connector compatible with the following radios: - Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite - Relm Radio - RPV-3600, RPU-3000A, RPV3000A

The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT.
Lapel Microphone Features:
- Rugged lapel mic with surveillance style D-Loop earphone
- The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio
- The patented swivel earpiece design allows for longer lasting strain relief
- Convenient in line mic for easy use
- Large PTT switch and metal reinforced clip that rotates 360 degrees
- The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications
- Multi-pin connector compatible with the following radios:
- Motorola Radio - EX500, EX600, EX600XLS, GL2000, GP328PLUS, GP338PLUS, GP344, GP388, PRO5151Elite
- Relm Radio - RPV-3600, RPU-3000A, RPV3000A

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1243T
Product Name Pryme Radio Products Tactical Medium Duty Lapel Microphone..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers