TelephoneStuff.com Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1242T

Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - One-pin connector compatible with the following radios: - Vertex Radio - VX-170/177, VX-120/127, VX-6R, VX-7R
Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - One-pin connector compatible with the following radios: - Vertex Radio - VX-170/177, VX-120/127, VX-6R, VX-7R

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. - SPM-1242T - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Medium Duty Lapel Microphone..
SPM-1242T
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1242T
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - One-pin connector compatible with the following radios: - Vertex Radio - VX-170/177, VX-120/127, VX-6R, VX-7R

The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT.
Lapel Microphone Features:
- Rugged lapel mic with surveillance style D-Loop earphone
- The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio
- The patented swivel earpiece design allows for longer lasting strain relief
- Convenient in line mic for easy use
- Large PTT switch and metal reinforced clip that rotates 360 degrees
- The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications
- One-pin connector compatible with the following radios:
- Vertex Radio - VX-170/177, VX-120/127, VX-6R, VX-7R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1242T
Product Name Pryme Radio Products Tactical Medium Duty Lapel Microphone..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details