TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Microphone,.. SPM-1222S

Description
Rugged lapel mic with surveillance style D-Loop earphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - Patented swivel earpiece design allows for longer lasting strain relief - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate housing allows for maximum durability - A large metal clip secures the mic/PTT element to the user's lapel or collar - Conveniently located PTT button for easy use - Features Dual Switch Technology (DST) for maximum durability - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354
Description
Rugged lapel mic with surveillance style D-Loop earphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - Patented swivel earpiece design allows for longer lasting strain relief - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate housing allows for maximum durability - A large metal clip secures the mic/PTT element to the user's lapel or collar - Conveniently located PTT button for easy use - Features Dual Switch Technology (DST) for maximum durability - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Microphone,.. - SPM-1222S - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Microphone,..
SPM-1222S
Pryme Radio Products Medium Duty Lapel Microphone,.. SPM-1222S
Rugged lapel mic with surveillance style D-Loop earphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - Patented swivel earpiece design allows for longer lasting strain relief - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate housing allows for maximum durability - A large metal clip secures the mic/PTT element to the user's lapel or collar - Conveniently located PTT button for easy use - Features Dual Switch Technology (DST) for maximum durability - One-pin connector compatible with the following radios: - Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Rugged lapel mic with surveillance style D-Loop earphone.
Quick Disconnect
The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios.
Features:
- D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio
- Patented swivel earpiece design allows for longer lasting strain relief
- High-quality electret condenser mic element produces excellent transmit audio
- Rugged polycarbonate housing allows for maximum durability
- A large metal clip secures the mic/PTT element to the user's lapel or collar
- Conveniently located PTT button for easy use
- Features Dual Switch Technology (DST) for maximum durability
- One-pin connector compatible with the following radios:
- Vertex Radio - VX-160, VX-180, VX-210, VX-210A, VX-400, VX-410, VX-420, VX-427, VX-351, VX-354

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1222S
Product Name Pryme Radio Products Medium Duty Lapel Microphone,..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details