TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Microphone,.. SPM-1212

Description
Rugged lapel mic with surveillance style D-Loop earphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - Patented swivel earpiece design allows for longer lasting strain relief - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate housing allows for maximum durability - A large metal clip secures the mic/PTT element to the user's lapel or collar - Conveniently located PTT button for easy use - Features Dual Switch Technology (DST) for maximum durability - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900
Description
Rugged lapel mic with surveillance style D-Loop earphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - Patented swivel earpiece design allows for longer lasting strain relief - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate housing allows for maximum durability - A large metal clip secures the mic/PTT element to the user's lapel or collar - Conveniently located PTT button for easy use - Features Dual Switch Technology (DST) for maximum durability - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Microphone,.. - SPM-1212 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Microphone,..
SPM-1212
Pryme Radio Products Medium Duty Lapel Microphone,.. SPM-1212
Rugged lapel mic with surveillance style D-Loop earphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - Patented swivel earpiece design allows for longer lasting strain relief - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate housing allows for maximum durability - A large metal clip secures the mic/PTT element to the user's lapel or collar - Conveniently located PTT button for easy use - Features Dual Switch Technology (DST) for maximum durability - Multi-pin connector compatible with the following radios: - Vertex Radio - VX-600, VX800, VX-900

Rugged lapel mic with surveillance style D-Loop earphone.
Quick Disconnect
The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios.
Features:
- D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio
- Patented swivel earpiece design allows for longer lasting strain relief
- High-quality electret condenser mic element produces excellent transmit audio
- Rugged polycarbonate housing allows for maximum durability
- A large metal clip secures the mic/PTT element to the user's lapel or collar
- Conveniently located PTT button for easy use
- Features Dual Switch Technology (DST) for maximum durability
- Multi-pin connector compatible with the following radios:
- Vertex Radio - VX-600, VX800, VX-900

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1212
Product Name Pryme Radio Products Medium Duty Lapel Microphone,..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM72D128VV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers