TelephoneStuff.com Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1206T

Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - Multi-pin connector compatible with the following radios: - EF Johnson Radio - SMARTNET/SMARTZONE, 7780/8100 Series, AVENGER-8150, AVENGER-8160, AVENGER-7780, AVENGER-8170
Description
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - Multi-pin connector compatible with the following radios: - EF Johnson Radio - SMARTNET/SMARTZONE, 7780/8100 Series, AVENGER-8150, AVENGER-8160, AVENGER-7780, AVENGER-8170

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. - SPM-1206T - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Tactical Medium Duty Lapel Microphone..
SPM-1206T
Pryme Radio Products Tactical Medium Duty Lapel Microphone.. SPM-1206T
The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - The patented swivel earpiece design allows for longer lasting strain relief - Convenient in line mic for easy use - Large PTT switch and metal reinforced clip that rotates 360 degrees - The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications - Multi-pin connector compatible with the following radios: - EF Johnson Radio - SMARTNET/SMARTZONE, 7780/8100 Series, AVENGER-8150, AVENGER-8160, AVENGER-7780, AVENGER-8170

The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT.
Lapel Microphone Features:
- Rugged lapel mic with surveillance style D-Loop earphone
- The D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio
- The patented swivel earpiece design allows for longer lasting strain relief
- Convenient in line mic for easy use
- Large PTT switch and metal reinforced clip that rotates 360 degrees
- The SPM-1200T Series products can interchange with Pryme's new Tactical Body PTT to provide more effective communications for Police, Fire, Hazmat, Tactical, and Military applications
- Multi-pin connector compatible with the following radios:
- EF Johnson Radio - SMARTNET/SMARTZONE, 7780/8100 Series, AVENGER-8150, AVENGER-8160, AVENGER-7780, AVENGER-8170

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1206T
Product Name Pryme Radio Products Tactical Medium Duty Lapel Microphone..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Omnidirectional Microphones - CEM-OB6022-EJAD443P1.0R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Dynamic Vocal Microphone - OM11 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 18000 Hz
Sensitivity 2.3 mV/Pa (15858 mV/psi)
View Details