TelephoneStuff.com Pryme Radio Products Medium Duty Lapel Microphone,.. SPM-1203

Description
Rugged lapel mic with surveillance style D-Loop earphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - Patented swivel earpiece design allows for longer lasting strain relief - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate housing allows for maximum durability - A large metal clip secures the mic/PTT element to the user's lapel or collar - Conveniently located PTT button for easy use - Features Dual Switch Technology (DST) for maximum durability - Two-pin connector compatible with the following radios: - Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50
Description
Rugged lapel mic with surveillance style D-Loop earphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - Patented swivel earpiece design allows for longer lasting strain relief - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate housing allows for maximum durability - A large metal clip secures the mic/PTT element to the user's lapel or collar - Conveniently located PTT button for easy use - Features Dual Switch Technology (DST) for maximum durability - Two-pin connector compatible with the following radios: - Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Medium Duty Lapel Microphone,.. - SPM-1203 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Medium Duty Lapel Microphone,..
SPM-1203
Pryme Radio Products Medium Duty Lapel Microphone,.. SPM-1203
Rugged lapel mic with surveillance style D-Loop earphone. Quick Disconnect The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios. Features: - D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio - Patented swivel earpiece design allows for longer lasting strain relief - High-quality electret condenser mic element produces excellent transmit audio - Rugged polycarbonate housing allows for maximum durability - A large metal clip secures the mic/PTT element to the user's lapel or collar - Conveniently located PTT button for easy use - Features Dual Switch Technology (DST) for maximum durability - Two-pin connector compatible with the following radios: - Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Rugged lapel mic with surveillance style D-Loop earphone.
Quick Disconnect
The PRYME QD will allow the user to easily connect and disconnect a PRYME audio accessory, yet is secure enough to be used in most situations. All PRYME Quick Disconnect accessories are interchangeable with all PRYME Quick Disconnect adapters and Pigtails making communications convenient for large businesses that use multiple brand radios. The PRYME Quick Disconnect pigtails and adapters also prevent wear and tear, and prolong the life of your radios.
Features:
- D-Ring is a secure yet comfortable style earpiece that provides outstanding receive audio
- Patented swivel earpiece design allows for longer lasting strain relief
- High-quality electret condenser mic element produces excellent transmit audio
- Rugged polycarbonate housing allows for maximum durability
- A large metal clip secures the mic/PTT element to the user's lapel or collar
- Conveniently located PTT button for easy use
- Features Dual Switch Technology (DST) for maximum durability
- Two-pin connector compatible with the following radios:
- Motorola Radio(Pryme PA-HLN9716, Motorola HLN9482, or Motorola HLN9716 adapter required) - BPR-40, CLS-1110, CLS-1410, CP-88, CP-100, CP-1450c, CP150, CP200, CT125, CT150, CT250, CT450, CT450LS, GP2000, GP300, GP308, GP68, GP88, GTI, GTX, LTS2000, P040, P080, P110, P1225,P1225LS, PRO3150, PR400, P200, P2000, SP10, SP21, SP50, XTN446, XTN500, XTN600, XTN, XV1100, XV2100, XV2600, XU1100, XU2100, XU2600, VL50

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-1203
Product Name Pryme Radio Products Medium Duty Lapel Microphone,..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers