TelephoneStuff.com Pryme Radio Products Observer Light Duty Speaker.. SPM-100ILS

Description
Observer Light Duty Speaker Microphone for Icom Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphne cable with ample strain relief - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM
Description
Observer Light Duty Speaker Microphone for Icom Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphne cable with ample strain relief - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Observer Light Duty Speaker.. - SPM-100ILS - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Observer Light Duty Speaker..
SPM-100ILS
Pryme Radio Products Observer Light Duty Speaker.. SPM-100ILS
Observer Light Duty Speaker Microphone for Icom Radios Features: - Lightweight, smaller remote speaker microphone - High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker - For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug - Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphne cable with ample strain relief - Two-pin connector compatible with the following radios: - Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Observer Light Duty Speaker Microphone for Icom Radios
Features:
- Lightweight, smaller remote speaker microphone
- High-quality electret condenser-style microphone element that produces excellent transmit audio as well as a powerful speaker
- For additional privacy and security, the SPM-100 series also has a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5 mm plug
- Spring loaded, metal reinforced clothing clip which can be rotated 360 degrees
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphne cable with ample strain relief
- Two-pin connector compatible with the following radios:
- Icom Radio - F-14,/F24 Series, F3G/4G Series, F33G, F-51, F-61, IC-F3GS, IC-F3GT, IC-F4G, IC-F4GS, IC-F4GT, IC-F43GS, IC-F43GT, IC-F43TR, IC-F11/21 Series, IC-F31, IC-F302IT/S, IC-F402IT/S, IC-V8, IC-V85, IC-F21BR, IC-F21GM

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SPM-100ILS
Product Name Pryme Radio Products Observer Light Duty Speaker..
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers