TelephoneStuff.com TeleMatrix Single Line Analog Speakerphone with Caller ID SP-550

Description
Single line analog display speakerphone with caller ID and executive level features. Compatible for installation behind POTS, PABX, or Centrex telephone line. Features: - Type II caller ID display with date, time, name and number (100 records) - 100 number phonebook for storing frequently dialed telephone names and numbers - Speakerphone, headset amplifier - Large backlit LCD display with adjustable contrast control and movable screen - Administrative programming level for secure configuring of the telephone - TouchLite message waiting indicator/one-touch retrieval key - Advanced microprocessor technology - On-hook dialing features for "pre-dial" or "hot-keypad" with edit options - High quality/fidelity simplex speakerphone - 11 programmable feature keys with interchangeable keycaps for customized labeling - 8-step volume bar for controlling handset/headset/ring ing volume - Headset feature with: - Modular and 2.5mm headset connectivity ports - Built-in amplifier - Seperate headset ON/OFF line activation key (with LED indicator) - FreeSpeech-toggle between handset, headset and speakerphone modes - Mute key with indicator to control headset and handset microphone - 4 audible ringing cadence options - user adjustable - Flash key - Last number redial - 1+ toll restriction feature - Electronic hold key with LED indicator (with remote release) - Data port on the phone base - Disconnect key (new call feature) - Hearing aid compatible
Description
Single line analog display speakerphone with caller ID and executive level features. Compatible for installation behind POTS, PABX, or Centrex telephone line. Features: - Type II caller ID display with date, time, name and number (100 records) - 100 number phonebook for storing frequently dialed telephone names and numbers - Speakerphone, headset amplifier - Large backlit LCD display with adjustable contrast control and movable screen - Administrative programming level for secure configuring of the telephone - TouchLite message waiting indicator/one-touch retrieval key - Advanced microprocessor technology - On-hook dialing features for "pre-dial" or "hot-keypad" with edit options - High quality/fidelity simplex speakerphone - 11 programmable feature keys with interchangeable keycaps for customized labeling - 8-step volume bar for controlling handset/headset/ring ing volume - Headset feature with: - Modular and 2.5mm headset connectivity ports - Built-in amplifier - Seperate headset ON/OFF line activation key (with LED indicator) - FreeSpeech-toggle between handset, headset and speakerphone modes - Mute key with indicator to control headset and handset microphone - 4 audible ringing cadence options - user adjustable - Flash key - Last number redial - 1+ toll restriction feature - Electronic hold key with LED indicator (with remote release) - Data port on the phone base - Disconnect key (new call feature) - Hearing aid compatible

Suppliers

Company
Product
Description
Supplier Links
TeleMatrix Single Line Analog Speakerphone with Caller ID - SP-550 - TelephoneStuff.com
Huntington Beach, CA, USA
TeleMatrix Single Line Analog Speakerphone with Caller ID
SP-550
TeleMatrix Single Line Analog Speakerphone with Caller ID SP-550
Single line analog display speakerphone with caller ID and executive level features. Compatible for installation behind POTS, PABX, or Centrex telephone line. Features: - Type II caller ID display with date, time, name and number (100 records) - 100 number phonebook for storing frequently dialed telephone names and numbers - Speakerphone, headset amplifier - Large backlit LCD display with adjustable contrast control and movable screen - Administrative programming level for secure configuring of the telephone - TouchLite message waiting indicator/one-touch retrieval key - Advanced microprocessor technology - On-hook dialing features for "pre-dial" or "hot-keypad" with edit options - High quality/fidelity simplex speakerphone - 11 programmable feature keys with interchangeable keycaps for customized labeling - 8-step volume bar for controlling handset/headset/ring ing volume - Headset feature with: - Modular and 2.5mm headset connectivity ports - Built-in amplifier - Seperate headset ON/OFF line activation key (with LED indicator) - FreeSpeech-toggle between handset, headset and speakerphone modes - Mute key with indicator to control headset and handset microphone - 4 audible ringing cadence options - user adjustable - Flash key - Last number redial - 1+ toll restriction feature - Electronic hold key with LED indicator (with remote release) - Data port on the phone base - Disconnect key (new call feature) - Hearing aid compatible

Single line analog display speakerphone with caller ID and executive level features. Compatible for installation behind POTS, PABX, or Centrex telephone line.
Features:
- Type II caller ID display with date, time, name and number (100 records)
- 100 number phonebook for storing frequently dialed telephone names and numbers
- Speakerphone, headset amplifier
- Large backlit LCD display with adjustable contrast control and movable screen
- Administrative programming level for secure configuring of the telephone
- TouchLite message waiting indicator/one-touch retrieval key
- Advanced microprocessor technology
- On-hook dialing features for "pre-dial" or "hot-keypad" with edit options
- High quality/fidelity simplex speakerphone
- 11 programmable feature keys with interchangeable keycaps for customized labeling
- 8-step volume bar for controlling handset/headset/ringing volume
- Headset feature with:
- Modular and 2.5mm headset connectivity ports
- Built-in amplifier
- Seperate headset ON/OFF line activation key (with LED indicator)
- FreeSpeech-toggle between handset, headset and speakerphone modes
- Mute key with indicator to control headset and handset microphone
- 4 audible ringing cadence options - user adjustable
- Flash key
- Last number redial
- 1+ toll restriction feature
- Electronic hold key with LED indicator (with remote release)
- Data port on the phone base
- Disconnect key (new call feature)
- Hearing aid compatible

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SP-550
Product Name TeleMatrix Single Line Analog Speakerphone with Caller ID
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details