TelephoneStuff.com EnGenius SN920 Ultra Cordless Phone System SN920

Description
Powerful, 900MHz long-range digital cordless phone with intercom and multi-line access capabilities. Features: - Multi-line capability allows registration of handsets to as many as 4 separate base units for access to up to 4 telephone lines (1 base for each line) - Intercom, Call transfer - Full duplex 2 way radio without connecting back to the base unit - Powerful cordless communication 6 times as powerful as the average cordless phone - Digital spread spectrum technology for crisp, clear cordless reception - Expandable to 36 cordless extensions with up to 9 cordless handsets per base unit and up to 4 base units per cordless handset - Fast charging in 90 minutes or keep an optional spare battery charging at all times - Change batteries while a caller is on hold—without losing the call - Up to 4 hours talk time and 36 hours standby using long life NiMH battery - Audio or vibration ring alert - Call directory - Headset capability using the optional 2.5mm headset adapter - Caller ID/call waiting caller ID - Optional external antenna extends the cordless range - Handsets have any key answering, redial, mute, hold and volume control - Store up to 30 names/numbers for quick speed dialing - Leather pouch and Belt clip (optional) - Spare battery (optional) - Caller ID and Call Waiting capable - Capable of answering any line if there is more than one base unit - Music on hold capability (optional) - Key guard - 1 touch tone directory access Includes: - Base unit with AC power supply - Handset - Charger with AC power supply - NiMH battery pack - Long handset antenna - Retractable handset antenna - Telephone cord - Rubber base unit antenna
Description
Powerful, 900MHz long-range digital cordless phone with intercom and multi-line access capabilities. Features: - Multi-line capability allows registration of handsets to as many as 4 separate base units for access to up to 4 telephone lines (1 base for each line) - Intercom, Call transfer - Full duplex 2 way radio without connecting back to the base unit - Powerful cordless communication 6 times as powerful as the average cordless phone - Digital spread spectrum technology for crisp, clear cordless reception - Expandable to 36 cordless extensions with up to 9 cordless handsets per base unit and up to 4 base units per cordless handset - Fast charging in 90 minutes or keep an optional spare battery charging at all times - Change batteries while a caller is on hold—without losing the call - Up to 4 hours talk time and 36 hours standby using long life NiMH battery - Audio or vibration ring alert - Call directory - Headset capability using the optional 2.5mm headset adapter - Caller ID/call waiting caller ID - Optional external antenna extends the cordless range - Handsets have any key answering, redial, mute, hold and volume control - Store up to 30 names/numbers for quick speed dialing - Leather pouch and Belt clip (optional) - Spare battery (optional) - Caller ID and Call Waiting capable - Capable of answering any line if there is more than one base unit - Music on hold capability (optional) - Key guard - 1 touch tone directory access Includes: - Base unit with AC power supply - Handset - Charger with AC power supply - NiMH battery pack - Long handset antenna - Retractable handset antenna - Telephone cord - Rubber base unit antenna

Suppliers

Company
Product
Description
Supplier Links
EnGenius SN920 Ultra Cordless Phone System - SN920 - TelephoneStuff.com
Huntington Beach, CA, USA
EnGenius SN920 Ultra Cordless Phone System
SN920
EnGenius SN920 Ultra Cordless Phone System SN920
Powerful, 900MHz long-range digital cordless phone with intercom and multi-line access capabilities. Features: - Multi-line capability allows registration of handsets to as many as 4 separate base units for access to up to 4 telephone lines (1 base for each line) - Intercom, Call transfer - Full duplex 2 way radio without connecting back to the base unit - Powerful cordless communication 6 times as powerful as the average cordless phone - Digital spread spectrum technology for crisp, clear cordless reception - Expandable to 36 cordless extensions with up to 9 cordless handsets per base unit and up to 4 base units per cordless handset - Fast charging in 90 minutes or keep an optional spare battery charging at all times - Change batteries while a caller is on hold—without losing the call - Up to 4 hours talk time and 36 hours standby using long life NiMH battery - Audio or vibration ring alert - Call directory - Headset capability using the optional 2.5mm headset adapter - Caller ID/call waiting caller ID - Optional external antenna extends the cordless range - Handsets have any key answering, redial, mute, hold and volume control - Store up to 30 names/numbers for quick speed dialing - Leather pouch and Belt clip (optional) - Spare battery (optional) - Caller ID and Call Waiting capable - Capable of answering any line if there is more than one base unit - Music on hold capability (optional) - Key guard - 1 touch tone directory access Includes: - Base unit with AC power supply - Handset - Charger with AC power supply - NiMH battery pack - Long handset antenna - Retractable handset antenna - Telephone cord - Rubber base unit antenna

Powerful, 900MHz long-range digital cordless phone with intercom and multi-line access capabilities.
Features:
- Multi-line capability allows registration of handsets to as many as 4 separate base units for access to up to 4 telephone lines (1 base for each line)
- Intercom, Call transfer
- Full duplex 2 way radio without connecting back to the base unit
- Powerful cordless communication 6 times as powerful as the average cordless phone
- Digital spread spectrum technology for crisp, clear cordless reception
- Expandable to 36 cordless extensions with up to 9 cordless handsets per base unit and up to 4 base units per cordless handset
- Fast charging in 90 minutes or keep an optional spare battery charging at all times
- Change batteries while a caller is on hold—without losing the call
- Up to 4 hours talk time and 36 hours standby using long life NiMH battery
- Audio or vibration ring alert
- Call directory
- Headset capability using the optional 2.5mm headset adapter
- Caller ID/call waiting caller ID
- Optional external antenna extends the cordless range
- Handsets have any key answering, redial, mute, hold and volume control
- Store up to 30 names/numbers for quick speed dialing
- Leather pouch and Belt clip (optional)
- Spare battery (optional)
- Caller ID and Call Waiting capable
- Capable of answering any line if there is more than one base unit
- Music on hold capability (optional)
- Key guard
- 1 touch tone directory access
Includes:
- Base unit with AC power supply
- Handset
- Charger with AC power supply
- NiMH battery pack
- Long handset antenna
- Retractable handset antenna
- Telephone cord
- Rubber base unit antenna

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SN920
Product Name EnGenius SN920 Ultra Cordless Phone System
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details