TelephoneStuff.com AT&T; DECT 6.0 Digital Three Handset Cordless Telephone.. SL82318

Description
AT&T; DECT 6.0 Digital Three Handset Cordless Telephone with Answering System and Caller ID offers an expandable and fully integrated digital answering system with a three handset system. DECT 6.0 Three Handset Cordless Features: - DECT 6.0 Digital Technology - Unsurpassed Range - Redefining Long Range coverage and Clarity - Fully Integrated Digital Answering System - 2 Additional Handsets and Chargers Included - Expandable System (use up to 12 handsets through a single phone jack) - Three-Handset System - Speakerphone in Handset - 50 Name/Number Directory - Any Key Answer - Blue Lighted Keypad - Conference Between an Outside Line and up to 2 Handsets - English/Spanish/Fren ch Setup Menu - Flash - Handset Volume Control - Headset Compatible (2.5 mm jack) - Intercom - Large Blue Lighted Display - Mute - Page - Ringer Volume Control - Table / Wall Convertible - Wireless-Network Friendly - 14 Minutes of Digital Recording Time - Call Screening/Intercept - Memo
Description
AT&T; DECT 6.0 Digital Three Handset Cordless Telephone with Answering System and Caller ID offers an expandable and fully integrated digital answering system with a three handset system. DECT 6.0 Three Handset Cordless Features: - DECT 6.0 Digital Technology - Unsurpassed Range - Redefining Long Range coverage and Clarity - Fully Integrated Digital Answering System - 2 Additional Handsets and Chargers Included - Expandable System (use up to 12 handsets through a single phone jack) - Three-Handset System - Speakerphone in Handset - 50 Name/Number Directory - Any Key Answer - Blue Lighted Keypad - Conference Between an Outside Line and up to 2 Handsets - English/Spanish/Fren ch Setup Menu - Flash - Handset Volume Control - Headset Compatible (2.5 mm jack) - Intercom - Large Blue Lighted Display - Mute - Page - Ringer Volume Control - Table / Wall Convertible - Wireless-Network Friendly - 14 Minutes of Digital Recording Time - Call Screening/Intercept - Memo

Suppliers

Company
Product
Description
Supplier Links
AT&T; DECT 6.0 Digital Three Handset Cordless Telephone.. - SL82318 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; DECT 6.0 Digital Three Handset Cordless Telephone..
SL82318
AT&T; DECT 6.0 Digital Three Handset Cordless Telephone.. SL82318
AT&T; DECT 6.0 Digital Three Handset Cordless Telephone with Answering System and Caller ID offers an expandable and fully integrated digital answering system with a three handset system. DECT 6.0 Three Handset Cordless Features: - DECT 6.0 Digital Technology - Unsurpassed Range - Redefining Long Range coverage and Clarity - Fully Integrated Digital Answering System - 2 Additional Handsets and Chargers Included - Expandable System (use up to 12 handsets through a single phone jack) - Three-Handset System - Speakerphone in Handset - 50 Name/Number Directory - Any Key Answer - Blue Lighted Keypad - Conference Between an Outside Line and up to 2 Handsets - English/Spanish/Fren ch Setup Menu - Flash - Handset Volume Control - Headset Compatible (2.5 mm jack) - Intercom - Large Blue Lighted Display - Mute - Page - Ringer Volume Control - Table / Wall Convertible - Wireless-Network Friendly - 14 Minutes of Digital Recording Time - Call Screening/Intercept - Memo

AT&T; DECT 6.0 Digital Three Handset Cordless Telephone with Answering System and Caller ID offers an expandable and fully integrated digital answering system with a three handset system.
DECT 6.0 Three Handset Cordless Features:
- DECT 6.0 Digital Technology
- Unsurpassed Range - Redefining Long Range coverage and Clarity
- Fully Integrated Digital Answering System
- 2 Additional Handsets and Chargers Included
- Expandable System (use up to 12 handsets through a single phone jack)
- Three-Handset System
- Speakerphone in Handset
- 50 Name/Number Directory
- Any Key Answer
- Blue Lighted Keypad
- Conference Between an Outside Line and up to 2 Handsets
- English/Spanish/French Setup Menu
- Flash
- Handset Volume Control
- Headset Compatible (2.5 mm jack)
- Intercom
- Large Blue Lighted Display
- Mute
- Page
- Ringer Volume Control
- Table / Wall Convertible
- Wireless-Network Friendly
- 14 Minutes of Digital Recording Time
- Call Screening/Intercept
- Memo

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SL82318
Product Name AT&T; DECT 6.0 Digital Three Handset Cordless Telephone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-V Hazardous Area VoIP Telephones - FT200C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details