TelephoneStuff.com Siemens DECT 6.0 Cordless Phone with Integrated Answering.. SL780

Description
DECT 6.0 Cordless Phone with Integrated Answering Machine and Bluetooth Headset Connection. Features: - Genuine metal handset frame and charger with high-class design - Bluetooth headset connection and full duplex hands-free function - Top-of-the-line TFT color display with innovative user interface - Radiation-free ECO mode plus - Address book for up to 500 vCard entries - Exchange of address book entries with bluetooth mobile phones - PC connection via bluetooth / USB - Answering machine has 45 minutes of recording time - Add up to 6 additional handsets - HDSP ready handset - 3 ringer melodies and 20 polyphonic ringtones - Individual ringer melodies for VIP entries - Adjustable handset volume - Range of up to 164 feet (50 meters) indoors and 984 feet (300 meters) outdoors - Up to 15 hours talk time, with 200 hours on standby for calling convenience - Room monitoring - Plug-and-play installation - White illuminated keypad
Description
DECT 6.0 Cordless Phone with Integrated Answering Machine and Bluetooth Headset Connection. Features: - Genuine metal handset frame and charger with high-class design - Bluetooth headset connection and full duplex hands-free function - Top-of-the-line TFT color display with innovative user interface - Radiation-free ECO mode plus - Address book for up to 500 vCard entries - Exchange of address book entries with bluetooth mobile phones - PC connection via bluetooth / USB - Answering machine has 45 minutes of recording time - Add up to 6 additional handsets - HDSP ready handset - 3 ringer melodies and 20 polyphonic ringtones - Individual ringer melodies for VIP entries - Adjustable handset volume - Range of up to 164 feet (50 meters) indoors and 984 feet (300 meters) outdoors - Up to 15 hours talk time, with 200 hours on standby for calling convenience - Room monitoring - Plug-and-play installation - White illuminated keypad

Suppliers

Company
Product
Description
Supplier Links
Siemens DECT 6.0 Cordless Phone with Integrated Answering.. - SL780 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemens DECT 6.0 Cordless Phone with Integrated Answering..
SL780
Siemens DECT 6.0 Cordless Phone with Integrated Answering.. SL780
DECT 6.0 Cordless Phone with Integrated Answering Machine and Bluetooth Headset Connection. Features: - Genuine metal handset frame and charger with high-class design - Bluetooth headset connection and full duplex hands-free function - Top-of-the-line TFT color display with innovative user interface - Radiation-free ECO mode plus - Address book for up to 500 vCard entries - Exchange of address book entries with bluetooth mobile phones - PC connection via bluetooth / USB - Answering machine has 45 minutes of recording time - Add up to 6 additional handsets - HDSP ready handset - 3 ringer melodies and 20 polyphonic ringtones - Individual ringer melodies for VIP entries - Adjustable handset volume - Range of up to 164 feet (50 meters) indoors and 984 feet (300 meters) outdoors - Up to 15 hours talk time, with 200 hours on standby for calling convenience - Room monitoring - Plug-and-play installation - White illuminated keypad

DECT 6.0 Cordless Phone with Integrated Answering Machine and Bluetooth Headset Connection.
Features:
- Genuine metal handset frame and charger with high-class design
- Bluetooth headset connection and full duplex hands-free function
- Top-of-the-line TFT color display with innovative user interface
- Radiation-free ECO mode plus
- Address book for up to 500 vCard entries
- Exchange of address book entries with bluetooth mobile phones
- PC connection via bluetooth / USB
- Answering machine has 45 minutes of recording time
- Add up to 6 additional handsets
- HDSP ready handset
- 3 ringer melodies and 20 polyphonic ringtones
- Individual ringer melodies for VIP entries
- Adjustable handset volume
- Range of up to 164 feet (50 meters) indoors and 984 feet (300 meters) outdoors
- Up to 15 hours talk time, with 200 hours on standby for calling convenience
- Room monitoring
- Plug-and-play installation
- White illuminated keypad

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SL780
Product Name Siemens DECT 6.0 Cordless Phone with Integrated Answering..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details