TelephoneStuff.com Hubbell NEXTSPEED Shielded Jack, Category 6/10GbE, B-Wired SJ62B

Description
The NEXTSPEED® SJ6 jack features inversely oriented right-angled IDC contacts. It is designed to deliver a high level of reliability and consistency. This IDC formation allows each pair to be segregated to suppress pair-to-pair NEXT. The NEXTSPEED® SJ6’s unique tool-less termination cap allows the cable to be laced in without disruption of the pairs, maintaining the twist integrity of the cable. With its mechanical die cast construction design, the NEXTSPEED® SJ6 has the durability and EMI protection needed for any shielded installation. The SJ6 easily installs into HPW iSTATION™ products, including rear-loading plates, front-loading modules and frames. SJ6 jacks can be used in multimedia configurations with HPW Audio Video connectors in custom workstations, consolidation points and telecommunication closets. Features: - Superior Strain Relief - Locking IDC stuffer cap ensures termination retention, securing wires during installation - 10GbE channel tested delivering 3Db of headroom @ 417MHz providing true 10GbE application assurance - Termination technique is user-friendly - requires no special tools - IDC Formation allows each pair to be segregated, suppressing pair-to-pair NEXT - Die-cast construction provides superior durability and rigidity for any shielded installation - Stuffer Cap - wiring technique compartmentalizes pairs, ensuring maximum headroom - Quick Grounding - SJ6 jacks can be directly connected to grounding cables - Zero Bit-Error channel performance - Controlled crosstalk - Backward compatible to Category 5e, 5 - Hubbell keystone - ompatible with all iSTATION™ plates and modules
Description
The NEXTSPEED® SJ6 jack features inversely oriented right-angled IDC contacts. It is designed to deliver a high level of reliability and consistency. This IDC formation allows each pair to be segregated to suppress pair-to-pair NEXT. The NEXTSPEED® SJ6’s unique tool-less termination cap allows the cable to be laced in without disruption of the pairs, maintaining the twist integrity of the cable. With its mechanical die cast construction design, the NEXTSPEED® SJ6 has the durability and EMI protection needed for any shielded installation. The SJ6 easily installs into HPW iSTATION™ products, including rear-loading plates, front-loading modules and frames. SJ6 jacks can be used in multimedia configurations with HPW Audio Video connectors in custom workstations, consolidation points and telecommunication closets. Features: - Superior Strain Relief - Locking IDC stuffer cap ensures termination retention, securing wires during installation - 10GbE channel tested delivering 3Db of headroom @ 417MHz providing true 10GbE application assurance - Termination technique is user-friendly - requires no special tools - IDC Formation allows each pair to be segregated, suppressing pair-to-pair NEXT - Die-cast construction provides superior durability and rigidity for any shielded installation - Stuffer Cap - wiring technique compartmentalizes pairs, ensuring maximum headroom - Quick Grounding - SJ6 jacks can be directly connected to grounding cables - Zero Bit-Error channel performance - Controlled crosstalk - Backward compatible to Category 5e, 5 - Hubbell keystone - ompatible with all iSTATION™ plates and modules

Suppliers

Company
Product
Description
Supplier Links
Hubbell NEXTSPEED Shielded Jack, Category 6/10GbE, B-Wired - SJ62B - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell NEXTSPEED Shielded Jack, Category 6/10GbE, B-Wired
SJ62B
Hubbell NEXTSPEED Shielded Jack, Category 6/10GbE, B-Wired SJ62B
The NEXTSPEED® SJ6 jack features inversely oriented right-angled IDC contacts. It is designed to deliver a high level of reliability and consistency. This IDC formation allows each pair to be segregated to suppress pair-to-pair NEXT. The NEXTSPEED® SJ6’s unique tool-less termination cap allows the cable to be laced in without disruption of the pairs, maintaining the twist integrity of the cable. With its mechanical die cast construction design, the NEXTSPEED® SJ6 has the durability and EMI protection needed for any shielded installation. The SJ6 easily installs into HPW iSTATION™ products, including rear-loading plates, front-loading modules and frames. SJ6 jacks can be used in multimedia configurations with HPW Audio Video connectors in custom workstations, consolidation points and telecommunication closets. Features: - Superior Strain Relief - Locking IDC stuffer cap ensures termination retention, securing wires during installation - 10GbE channel tested delivering 3Db of headroom @ 417MHz providing true 10GbE application assurance - Termination technique is user-friendly - requires no special tools - IDC Formation allows each pair to be segregated, suppressing pair-to-pair NEXT - Die-cast construction provides superior durability and rigidity for any shielded installation - Stuffer Cap - wiring technique compartmentalizes pairs, ensuring maximum headroom - Quick Grounding - SJ6 jacks can be directly connected to grounding cables - Zero Bit-Error channel performance - Controlled crosstalk - Backward compatible to Category 5e, 5 - Hubbell keystone - ompatible with all iSTATION™ plates and modules

The NEXTSPEED® SJ6 jack features inversely oriented right-angled IDC contacts. It is designed to deliver a high level of reliability and consistency. This IDC formation allows each pair to be segregated to suppress pair-to-pair NEXT. The NEXTSPEED® SJ6’s unique tool-less termination cap allows the cable to be laced in without disruption of the pairs, maintaining the twist integrity of the cable. With its mechanical die cast construction design, the NEXTSPEED® SJ6 has the durability and EMI protection needed for any shielded installation. The SJ6 easily installs into HPW iSTATION™ products, including rear-loading plates, front-loading modules and frames. SJ6 jacks can be used in multimedia configurations with HPW Audio Video connectors in custom workstations, consolidation points and telecommunication closets.
Features:
- Superior Strain Relief - Locking IDC stuffer cap ensures termination retention, securing wires during installation
- 10GbE channel tested delivering 3Db of headroom @ 417MHz providing true 10GbE application assurance
- Termination technique is user-friendly - requires no special tools
- IDC Formation allows each pair to be segregated, suppressing pair-to-pair NEXT
- Die-cast construction provides superior durability and rigidity for any shielded installation
- Stuffer Cap - wiring technique compartmentalizes pairs, ensuring maximum headroom
- Quick Grounding - SJ6 jacks can be directly connected to grounding cables
- Zero Bit-Error channel performance
- Controlled crosstalk
- Backward compatible to Category 5e, 5
- Hubbell keystone - ompatible with all iSTATION™ plates and modules

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SJ62B
Product Name Hubbell NEXTSPEED Shielded Jack, Category 6/10GbE, B-Wired
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3041M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3418678 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
Standard Wall Plate - SC-4-BI - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Plastic
View Details