TelephoneStuff.com Siemens Gigaset 4010 - 1 Line 2.4GHz Cordless Phone SIE-4010

Description
Expandable 1 line 2.4GHz digital cordless phone system (up to 4 phones). Use 4000 or 4200 handsets. Features: - Full 2.4GHz digital technology - Caller ID/call waiting ID - Add up to 3 additional 4000 handsets with no additional phone jacks - Speed dial (20 names/numbers) - LED on handset signaling incoming call/active line/message waiting - Backlit handset display - Ringer tone control - Volume control - Redial - Flash - Page - Call log - Date/Time/Alarm/Remi nders - Conference/Transfer/ Intercom - Up to 10 hours talk time - Up to 200 hours standby time - 2.5mm headset jack - Belt clip
Description
Expandable 1 line 2.4GHz digital cordless phone system (up to 4 phones). Use 4000 or 4200 handsets. Features: - Full 2.4GHz digital technology - Caller ID/call waiting ID - Add up to 3 additional 4000 handsets with no additional phone jacks - Speed dial (20 names/numbers) - LED on handset signaling incoming call/active line/message waiting - Backlit handset display - Ringer tone control - Volume control - Redial - Flash - Page - Call log - Date/Time/Alarm/Remi nders - Conference/Transfer/ Intercom - Up to 10 hours talk time - Up to 200 hours standby time - 2.5mm headset jack - Belt clip

Suppliers

Company
Product
Description
Supplier Links
Siemens Gigaset 4010 - 1 Line 2.4GHz Cordless Phone - SIE-4010 - TelephoneStuff.com
Huntington Beach, CA, USA
Siemens Gigaset 4010 - 1 Line 2.4GHz Cordless Phone
SIE-4010
Siemens Gigaset 4010 - 1 Line 2.4GHz Cordless Phone SIE-4010
Expandable 1 line 2.4GHz digital cordless phone system (up to 4 phones). Use 4000 or 4200 handsets. Features: - Full 2.4GHz digital technology - Caller ID/call waiting ID - Add up to 3 additional 4000 handsets with no additional phone jacks - Speed dial (20 names/numbers) - LED on handset signaling incoming call/active line/message waiting - Backlit handset display - Ringer tone control - Volume control - Redial - Flash - Page - Call log - Date/Time/Alarm/Remi nders - Conference/Transfer/ Intercom - Up to 10 hours talk time - Up to 200 hours standby time - 2.5mm headset jack - Belt clip

Expandable 1 line 2.4GHz digital cordless phone system (up to 4 phones). Use 4000 or 4200 handsets.
Features:
- Full 2.4GHz digital technology
- Caller ID/call waiting ID
- Add up to 3 additional 4000 handsets with no additional phone jacks
- Speed dial (20 names/numbers)
- LED on handset signaling incoming call/active line/message waiting
- Backlit handset display
- Ringer tone control
- Volume control
- Redial
- Flash
- Page
- Call log
- Date/Time/Alarm/Reminders
- Conference/Transfer/Intercom
- Up to 10 hours talk time
- Up to 200 hours standby time
- 2.5mm headset jack
- Belt clip

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number SIE-4010
Product Name Siemens Gigaset 4010 - 1 Line 2.4GHz Cordless Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details