TelephoneStuff.com Hubbell Snap Fit Connector, F-Type Recessed Coupler Gold.. SFRGFAL

Description
F-Type Recessed Coupler is the ideal solution for video applications requiring flush mounting. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Flush mount design - 1500 MHz performance - Quick and easy push on style installation - AV Connector Type: F-type gold coupler bulkhead, female/female - Female Connector Body: Brass, gold-plated, 2 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame retardant polymer - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant
Description
F-Type Recessed Coupler is the ideal solution for video applications requiring flush mounting. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Flush mount design - 1500 MHz performance - Quick and easy push on style installation - AV Connector Type: F-type gold coupler bulkhead, female/female - Female Connector Body: Brass, gold-plated, 2 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame retardant polymer - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap Fit Connector, F-Type Recessed Coupler Gold.. - SFRGFAL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap Fit Connector, F-Type Recessed Coupler Gold..
SFRGFAL
Hubbell Snap Fit Connector, F-Type Recessed Coupler Gold.. SFRGFAL
F-Type Recessed Coupler is the ideal solution for video applications requiring flush mounting. Features: - Installs with a snap - Provides quick, easy “screw-on” or “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - Flush mount design - 1500 MHz performance - Quick and easy push on style installation - AV Connector Type: F-type gold coupler bulkhead, female/female - Female Connector Body: Brass, gold-plated, 2 micro-inch - Performance Range: 1500MHz - Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame retardant polymer - Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available in 7 housing colors - RoHS compliant

F-Type Recessed Coupler is the ideal solution for video applications requiring flush mounting.
Features:
- Installs with a snap
- Provides quick, easy “screw-on” or “push-on” termination on station side
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- Flush mount design
- 1500 MHz performance
- Quick and easy push on style installation
- AV Connector Type: F-type gold coupler bulkhead, female/female
- Female Connector Body: Brass, gold-plated, 2 micro-inch
- Performance Range: 1500MHz
- Impedance: 75 Ohms
- Mating Cycles: 500+
- Housing Material: Flame retardant polymer
- Mounts into all iStation faceplates, surface houses, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels
- Available in 7 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFRGFAL
Product Name Hubbell Snap Fit Connector, F-Type Recessed Coupler Gold..
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 22SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - NP1GY - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Nylon
View Details