TelephoneStuff.com Hubbell Snap-Fit Recessed RCA Pass-Through Connector SFRCBKRAL

Description
Snap-Fit Recessed RCA Pass-Through Connector is the perfect solution for video applications requiring flush mounting. Features: - Installs with a snap - Provides quick, easy “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - High quality gold plating - Recessed connection designed for poke-through applications - Deliver composite, component or digital signals - AV Connector Type: RCA gold, recessed, pass-through - Body: Brass, Gold-Plated: 2 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame-retardant polymer - Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords - Mounts into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available with 7 standard insulator colors and 7 housing colors - RoHS compliant
Description
Snap-Fit Recessed RCA Pass-Through Connector is the perfect solution for video applications requiring flush mounting. Features: - Installs with a snap - Provides quick, easy “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - High quality gold plating - Recessed connection designed for poke-through applications - Deliver composite, component or digital signals - AV Connector Type: RCA gold, recessed, pass-through - Body: Brass, Gold-Plated: 2 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame-retardant polymer - Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords - Mounts into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available with 7 standard insulator colors and 7 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap-Fit Recessed RCA Pass-Through Connector - SFRCBKRAL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap-Fit Recessed RCA Pass-Through Connector
SFRCBKRAL
Hubbell Snap-Fit Recessed RCA Pass-Through Connector SFRCBKRAL
Snap-Fit Recessed RCA Pass-Through Connector is the perfect solution for video applications requiring flush mounting. Features: - Installs with a snap - Provides quick, easy “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - High quality gold plating - Recessed connection designed for poke-through applications - Deliver composite, component or digital signals - AV Connector Type: RCA gold, recessed, pass-through - Body: Brass, Gold-Plated: 2 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame-retardant polymer - Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords - Mounts into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available with 7 standard insulator colors and 7 housing colors - RoHS compliant

Snap-Fit Recessed RCA Pass-Through Connector is the perfect solution for video applications requiring flush mounting.
Features:
- Installs with a snap
- Provides quick, easy “push-on” termination on station side
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- High quality gold plating
- Recessed connection designed for poke-through applications
- Deliver composite, component or digital signals
- AV Connector Type: RCA gold, recessed, pass-through
- Body: Brass, Gold-Plated: 2 micro-inch
- Performance Impedance: 75 Ohms
- Mating Cycles: 500+
- Housing Material: Flame-retardant polymer
- Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords
- Mounts into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels
- Available with 7 standard insulator colors and 7 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFRCBKRAL
Product Name Hubbell Snap-Fit Recessed RCA Pass-Through Connector
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details