TelephoneStuff.com Hubbell Snap-Fit RCA Connector with Solder Coupler.. SFRCBKAL

Description
RCA Connector with Solder Coupler Termination delivers high quality audio/video signals to work station or transmitting/receivi ng devices. Features: - Installs with a snap - Provides quick, easy “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - High quality solder termination - Deliver composite, component or digital signals - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame-retardant polymer - Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords, AWG 20-30 - Mount into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available with 7 standard insulator colors and 6 housing colors - RoHS compliant
Description
RCA Connector with Solder Coupler Termination delivers high quality audio/video signals to work station or transmitting/receivi ng devices. Features: - Installs with a snap - Provides quick, easy “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - High quality solder termination - Deliver composite, component or digital signals - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame-retardant polymer - Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords, AWG 20-30 - Mount into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available with 7 standard insulator colors and 6 housing colors - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Snap-Fit RCA Connector with Solder Coupler.. - SFRCBKAL - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Snap-Fit RCA Connector with Solder Coupler..
SFRCBKAL
Hubbell Snap-Fit RCA Connector with Solder Coupler.. SFRCBKAL
RCA Connector with Solder Coupler Termination delivers high quality audio/video signals to work station or transmitting/receivi ng devices. Features: - Installs with a snap - Provides quick, easy “push-on” termination on station side - Seamless hubbell system integration - Universal keystone design fits in all hubbell products - High quality solder termination - Deliver composite, component or digital signals - Connector Body: Brass, nickel-plated 100 micro-inch - Performance Impedance: 75 Ohms - Mating Cycles: 500+ - Housing Material: Flame-retardant polymer - Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords, AWG 20-30 - Mount into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels - Available with 7 standard insulator colors and 6 housing colors - RoHS compliant

RCA Connector with Solder Coupler Termination delivers high quality audio/video signals to work station or transmitting/receiving devices.
Features:
- Installs with a snap
- Provides quick, easy “push-on” termination on station side
- Seamless hubbell system integration
- Universal keystone design fits in all hubbell products
- High quality solder termination
- Deliver composite, component or digital signals
- Connector Body: Brass, nickel-plated 100 micro-inch
- Performance Impedance: 75 Ohms
- Mating Cycles: 500+
- Housing Material: Flame-retardant polymer
- Cable Type: Coax 75 Ohm, RG6, RG59, mini-coax, RCA patch cords, AWG 20-30
- Mount into all iStation faceplates, surface mount boxes, modules, frames, hubbell delivery system products, and iStation UDX multimedia panels
- Available with 7 standard insulator colors and 6 housing colors
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFRCBKAL
Product Name Hubbell Snap-Fit RCA Connector with Solder Coupler..
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - CW-2-IV-48 - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details