TelephoneStuff.com Hubbell Cat 5e Inline Data Coupler, Pass-Thru SFC5EBK

Description
Cat 5e Inline Data Coupler delivers reliable Category 5e performance to the work station or cross connect. Simplifying moves, adds and changes the Category 5e coupler allows easy plug-n-play style connections. Features: - Installs with a snap - Provides quick, easy plug-n-play style connections - Requires no 110 punch down - Category 5e coupler - Universal keystone design fits into all hubbell products - Quick and easy interconnect - Accepts Hubbell icons - T568A/B compatible - AV Connector Type: Inline keystone coupler, Cat 5e - Contacts: Phosphorus Bronze, gold-plating over nickel - Performance: Category 5e channel, 100MHz - Connector Body Material: Flame retardant polymer - Signal Transmitted: 10/100/1000BASE-T - Cable Type: Standard patch cords - Category 5e RJ45 - RoHS compliant
Description
Cat 5e Inline Data Coupler delivers reliable Category 5e performance to the work station or cross connect. Simplifying moves, adds and changes the Category 5e coupler allows easy plug-n-play style connections. Features: - Installs with a snap - Provides quick, easy plug-n-play style connections - Requires no 110 punch down - Category 5e coupler - Universal keystone design fits into all hubbell products - Quick and easy interconnect - Accepts Hubbell icons - T568A/B compatible - AV Connector Type: Inline keystone coupler, Cat 5e - Contacts: Phosphorus Bronze, gold-plating over nickel - Performance: Category 5e channel, 100MHz - Connector Body Material: Flame retardant polymer - Signal Transmitted: 10/100/1000BASE-T - Cable Type: Standard patch cords - Category 5e RJ45 - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Cat 5e Inline Data Coupler, Pass-Thru - SFC5EBK - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Cat 5e Inline Data Coupler, Pass-Thru
SFC5EBK
Hubbell Cat 5e Inline Data Coupler, Pass-Thru SFC5EBK
Cat 5e Inline Data Coupler delivers reliable Category 5e performance to the work station or cross connect. Simplifying moves, adds and changes the Category 5e coupler allows easy plug-n-play style connections. Features: - Installs with a snap - Provides quick, easy plug-n-play style connections - Requires no 110 punch down - Category 5e coupler - Universal keystone design fits into all hubbell products - Quick and easy interconnect - Accepts Hubbell icons - T568A/B compatible - AV Connector Type: Inline keystone coupler, Cat 5e - Contacts: Phosphorus Bronze, gold-plating over nickel - Performance: Category 5e channel, 100MHz - Connector Body Material: Flame retardant polymer - Signal Transmitted: 10/100/1000BASE-T - Cable Type: Standard patch cords - Category 5e RJ45 - RoHS compliant

Cat 5e Inline Data Coupler delivers reliable Category 5e performance to the work station or cross connect. Simplifying moves, adds and changes the Category 5e coupler allows easy plug-n-play style connections.
Features:
- Installs with a snap
- Provides quick, easy plug-n-play style connections
- Requires no 110 punch down
- Category 5e coupler
- Universal keystone design fits into all hubbell products
- Quick and easy interconnect
- Accepts Hubbell icons
- T568A/B compatible
- AV Connector Type: Inline keystone coupler, Cat 5e
- Contacts: Phosphorus Bronze, gold-plating over nickel
- Performance: Category 5e channel, 100MHz
- Connector Body Material: Flame retardant polymer
- Signal Transmitted: 10/100/1000BASE-T
- Cable Type: Standard patch cords - Category 5e RJ45
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SFC5EBK
Product Name Hubbell Cat 5e Inline Data Coupler, Pass-Thru
Unlock Full Specs
to access all available technical data

Similar Products