TelephoneStuff.com Hubbell Cat 5e Inline Data Coupler, Cross-Over SF5ECOGY

Description
Cat 5e Inline Data Coupler delivers reliable Category 5e performance to the work station or cross connect. Simplifying moves, adds and changes the Category 5e coupler allows easy plug-n-play style connections. Features: - Installs with a snap - Provides quick, easy plug-n-play style connections - Requires no 110 punch down - Category 5e coupler - Universal keystone design fits into all hubbell products - Quick and easy interconnect - Accepts Hubbell icons - T568A/B compatible - AV Connector Type: Inline keystone Cross-over, Cat 5e - Contacts: Phosphorus Bronze, gold-plating over nickel - Performance: Category 5e channel, 100MHz - Connector Body Material: Flame retardant polymer - Signal Transmitted: 10/100/1000BASE-T - Cable Type: Standard patch cords - Category 5e RJ45 - Available in gray - RoHS compliant
Description
Cat 5e Inline Data Coupler delivers reliable Category 5e performance to the work station or cross connect. Simplifying moves, adds and changes the Category 5e coupler allows easy plug-n-play style connections. Features: - Installs with a snap - Provides quick, easy plug-n-play style connections - Requires no 110 punch down - Category 5e coupler - Universal keystone design fits into all hubbell products - Quick and easy interconnect - Accepts Hubbell icons - T568A/B compatible - AV Connector Type: Inline keystone Cross-over, Cat 5e - Contacts: Phosphorus Bronze, gold-plating over nickel - Performance: Category 5e channel, 100MHz - Connector Body Material: Flame retardant polymer - Signal Transmitted: 10/100/1000BASE-T - Cable Type: Standard patch cords - Category 5e RJ45 - Available in gray - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
Hubbell Cat 5e Inline Data Coupler, Cross-Over - SF5ECOGY - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Cat 5e Inline Data Coupler, Cross-Over
SF5ECOGY
Hubbell Cat 5e Inline Data Coupler, Cross-Over SF5ECOGY
Cat 5e Inline Data Coupler delivers reliable Category 5e performance to the work station or cross connect. Simplifying moves, adds and changes the Category 5e coupler allows easy plug-n-play style connections. Features: - Installs with a snap - Provides quick, easy plug-n-play style connections - Requires no 110 punch down - Category 5e coupler - Universal keystone design fits into all hubbell products - Quick and easy interconnect - Accepts Hubbell icons - T568A/B compatible - AV Connector Type: Inline keystone Cross-over, Cat 5e - Contacts: Phosphorus Bronze, gold-plating over nickel - Performance: Category 5e channel, 100MHz - Connector Body Material: Flame retardant polymer - Signal Transmitted: 10/100/1000BASE-T - Cable Type: Standard patch cords - Category 5e RJ45 - Available in gray - RoHS compliant

Cat 5e Inline Data Coupler delivers reliable Category 5e performance to the work station or cross connect. Simplifying moves, adds and changes the Category 5e coupler allows easy plug-n-play style connections.
Features:
- Installs with a snap
- Provides quick, easy plug-n-play style connections
- Requires no 110 punch down
- Category 5e coupler
- Universal keystone design fits into all hubbell products
- Quick and easy interconnect
- Accepts Hubbell icons
- T568A/B compatible
- AV Connector Type: Inline keystone Cross-over, Cat 5e
- Contacts: Phosphorus Bronze, gold-plating over nickel
- Performance: Category 5e channel, 100MHz
- Connector Body Material: Flame retardant polymer
- Signal Transmitted: 10/100/1000BASE-T
- Cable Type: Standard patch cords - Category 5e RJ45
- Available in gray
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wallplates
Product Number SF5ECOGY
Product Name Hubbell Cat 5e Inline Data Coupler, Cross-Over
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3014 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details