TelephoneStuff.com Bogen Microphone Floor Stand SF4

Description
Microphone Floor Stand is ideal for use with microphones. Features: - 34" to 62" adjustable height - Round 10" diameter die cast base - Grip-action clutch and chrome-plated tubing
Description
Microphone Floor Stand is ideal for use with microphones. Features: - 34" to 62" adjustable height - Round 10" diameter die cast base - Grip-action clutch and chrome-plated tubing

Suppliers

Company
Product
Description
Supplier Links
Bogen Microphone Floor Stand - SF4 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Microphone Floor Stand
SF4
Bogen Microphone Floor Stand SF4
Microphone Floor Stand is ideal for use with microphones. Features: - 34" to 62" adjustable height - Round 10" diameter die cast base - Grip-action clutch and chrome-plated tubing

Microphone Floor Stand is ideal for use with microphones.
Features:
- 34" to 62" adjustable height
- Round 10" diameter die cast base
- Grip-action clutch and chrome-plated tubing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SF4
Product Name Bogen Microphone Floor Stand
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers