TelephoneStuff.com Valcom Gooseneck Microphone SDO-450

Description
Gooseneck Microphone designed for stenuous conditions. Features: - Chrome plated screen - Black housing and 19 inch chrome gooseneck with mounting flange - Omni-directional pattern - Push-to-talk switch
Description
Gooseneck Microphone designed for stenuous conditions. Features: - Chrome plated screen - Black housing and 19 inch chrome gooseneck with mounting flange - Omni-directional pattern - Push-to-talk switch

Suppliers

Company
Product
Description
Supplier Links
Valcom Gooseneck Microphone - SDO-450 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Gooseneck Microphone
SDO-450
Valcom Gooseneck Microphone SDO-450
Gooseneck Microphone designed for stenuous conditions. Features: - Chrome plated screen - Black housing and 19 inch chrome gooseneck with mounting flange - Omni-directional pattern - Push-to-talk switch

Gooseneck Microphone designed for stenuous conditions.
Features:
- Chrome plated screen
- Black housing and 19 inch chrome gooseneck with mounting flange
- Omni-directional pattern
- Push-to-talk switch

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number SDO-450
Product Name Valcom Gooseneck Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers